location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-Z1050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z1050BK
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1 MP CCD Black
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black :
The long product name of Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exilim EX-Z1050, Black, 10.1 Megapixel, CCD-Chip
More>>>
Short summary description Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black:
This short summary of the Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z1050, 10.1 MP, 3648 x 2736 pixels, CCD, 3x, 125 g, Black

Long summary description Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black:
This is an auto-generated long summary of Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z1050. Megapixel (approx.): 10.1 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.6 cm (2.6"). Internal memory: 15.4 MB. Weight: 125 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:38:46
Uk has collected 19 expert reviews for Casio EXILIM EX-Z1050 10.1 MP CCD 3648 x 2736 pixels Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Cameras.co.uk
Updated:
2011-07-30 17:38:46
At 25mm wide the Casio Exilim EX-Z1050 will just about fit into a normal sized pocket. There are smaller cameras around, but the Exilim EX-Z1050 is still a pretty compact model. This is one of the increasing numbers of small cameras with a large number...
0%
itreviews.com
Updated:
2011-07-30 17:38:46
outstanding, compact, 10.1-megapixel camera: Last year Casios portable yet powerful Exilim Zoom EX-Z1000 became the worlds first 10.1-megapixel compact camera, putting professional quality photography in the hands of the everyday user. The EX-Z1050 takes...
0%
digitalartsonline.co.uk
Updated:
2011-07-30 17:38:46
For the past few years, the quality of pocket-sized cameras has been rising as fast as prices have been falling. Even so, the appearance of a sleek shooter that snaps 10-megapixel photos for under £200 is enough to make even the most jaded creative do...
80%
digicamreview.co.uk
Updated:
2011-07-30 17:38:46
Announced on the 29th of January 2007, the Casio Exilim EX-Z1050 is a budget 10 megapixel digital camera from Casio, and an update to the Casio Exilim Z1000. The Z1050 is a compact digital camera with a 10 megapixel sensor, a 3x optical z...
0%
goodgearguide.com.au
Updated:
2011-11-07 05:34:13
Casios Exilim EX-Z1050 is a 10 megapixel compact camera for those who want a little more than just a point and shoot device. While it doesnt have full manual features, the 10 megapixel sensor captures extremely high resolution pictures, making this u...
Good Great noise performance, Good quality images, Stylish and sturdy design...
Bad Some softness in certain parts of the picture, Slow burst mode The Final Word A solid entry into the compact camera space, the Casio Exilim EX-Z1050 isnt the best camera weve reviewed, but the 10 megapixel sensor captures some great pictures, making...
Bottom line A solid entry into the compact camera space, the Casio Exilim EX-Z1050 isnt the best camera weve reviewed, but the 10 megapixel sensor captures some great pictures, making it a good choice for those that want to make larger than regular size prints.
75%
tech2.com
Updated:
2011-07-30 17:38:45
View SpecificationsBeing an ultra-compact, the Z1050 is easily pocketable, considering its small size of 91 x 57 x 24 mm. The lithium-ion battery keeps the weight light at 165 g. The overall look of the camera is quite simple and minimalistic –...
Good Great image quality, Excellent shooting modes, Fast performance, Long battery life...
Bad Images in higher ISOs turn out noisy...
Bottom line View SpecificationsBeing an ultra-compact, the Z1050 is easily pocketable, considering its small size of 91 x 57 x 24 mm. The lithium-ion battery keeps the weight light at 165 g. The overall look of the camera is quite simple and minimalistic –...
90%
dcresource.com
Updated:
2011-07-30 17:38:45
Shop & Save Support us by shopping online for the Exilim EX-Z1050 here! Price range: $206 - $269View all prices for this product Your donation is also greatly appreciated.The Casio Exilim EX-Z1050 ($269) is a compact camera featuring a 10 Megapixel...
0%
Digitaltrends.com
Updated:
2011-07-30 17:38:45
Sad to say, I can’t recommend this camera. It has a lot of things going for it. Solid image quality, excellent battery life, good response and many hidden features that go way beyond what you’ll find in a point-and-shoot camera. Unfortunately, you hav...
Good Good not great image quality Excellent menu system Superior battery life...
Bad Difficulty determining proper focus Poor quality LCD screen...
Bottom line Sad to say, I can’t recommend this camera. It has a lot of things going for it. Solid image quality, excellent battery life, good response and many hidden features that go way beyond what you’ll find in a point-and-shoot camera. Unfortunately...
65%
digitalcamerainfo.com
Updated:
2011-07-30 17:38:46
At first glance, the Casio Exilim EX-Z1050 looks like every other digital camera and adds funky color choices; pink, blue, silver, and black. Look a little closer though, and you’ll see that it offers 10.1 megapixels – a spec that’s plas...
Good Accurate white balance Decent handling of noise up through ISO 400 Comes in cool colors Lots of picture effects Very portable Lots of flash options Tracking auto focus...
Bad Poor color accuracy LCD resolution and limited viewing angle No power adapter Tiny buttons Lengthy menus No software for Macs Horrible burst mode...
Bottom line The Casio Exilim EX-Z1050 follows up the older Z1000 with the same 10.1 megapixels and lackluster 3x optical zoom lens. The monstrous resolution is the headlining feature on the camera, but its features are otherwise quite tame. The Z1050 is still just...
0%
whatdigitalcamera.com
Updated:
2011-07-30 17:38:46
What makes Casio’s EX-Z1050 special is not its on-board ‘gimmicks’ but the fact that it does the simple things well – not least taking great photos. The basic features of the camera are not exceptional; the 10MP sensor is slightly...
87%
trustedreviews.com
Updated:
2011-07-30 17:38:46
It's been a while since I've seen a Casio camera. The last one I reviewed was the excellent ultra-slim EX-S770 back in January, so when I opened the box of the EX-Z1050 there was a moment of embarrassed silence. You know that feeling when you run into som...
90%
v3.co.uk
Updated:
2011-07-30 17:38:46
Slender 10 megapixel pocket camera gets even smaller upgrade...
80%