Tripp Lite logo

Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77903
Info modified on:
19 Feb 2024, 20:25:47
Bullet Points Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter:
  • - Convert existing IDE Drives to a SATA Controller
  • - Serial ATA (SATA) Data & Power Cable Included
Warranty:
Lifetime limited
Long product name Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter:

40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter

Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter:

The P936-000 Serial ATA (SATA) to IDE converter allows a standard parallel ATA hard disk drive, CD-ROM, CD-RW, DVD ROM, DVD + RW, etc. to be used with Serial ATA Controller cards or motherboards with Serial ATA ports, and meets the specification of Serial ATA 1.0 interface.

Simply plug the 40-pin side of the adapter into the IDE drive 40-pin connector, and attach power and SATA cables to the appropriate connections...no software to load.

Short summary description Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter:

Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter, SATA, IDE, Black

Long summary description Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter:

Tripp Lite P936-000 40 Pin F IDE to Serial ATA (SATA) Drive Adapter Converter. Connector 1: SATA, Connector 2: IDE. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.