location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N152-025-C3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153418 show
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:25:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25ft, 26AWG Cat3 UTP copper cable for extending voice connections.
  • - Use with Telephone, PBX, IP Phone Systems
Warranty: Lifetime limited
Long product name Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m) :
The long product name of Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m)
More>>>
Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m):
The official description of Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

N152-Series Telco cables are ideal for telephone, PBX and IP Phone system applications. Constructed with 26 AWG solid conductor Cat3-rated cable and heavy-duty metal backshells with Male to Female, RJ21, 50-pin connectors. EIA/TIA 568B color-coded conductors. The N152 cable is only available in stock lengths of 25 feet (7.6 meters).

Short summary description Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m):
This short summary of the Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m), Grey, Cat3, 7.6 m, Male/Male, 279.4 mm, 12.7 mm

Long summary description Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m):
This is an auto-generated long summary of Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m) based on the first three specs of the first five spec groups.

Tripp Lite N152-025-C3 Cat3 25-Pair Telco Cable (RJ21 M/F), Gray, 25 ft. (7.62 m). Product colour: Grey, Cable type: Cat3, Cable length: 7.6 m. Package width: 279.4 mm, Package depth: 12.7 mm, Package height: 360.7 mm. Products per master (outer) case: 20 pc(s), Master (outer) case width: 449.6 mm, Master (outer) case length: 340.4 mm

Features
Product colour *
Grey
Cable type *
Cat3
Cable length *
7.6 m
Connector gender
Male/Male
Packaging data
Package width
279.4 mm
Package depth
12.7 mm
Package height
360.7 mm
Package weight
910 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332153415
Logistics data
Products per master (outer) case
20 pc(s)
Master (outer) case width
449.6 mm
Master (outer) case length
340.4 mm
Master (outer) case height
279.4 mm
Master (outer) case gross weight
18 kg
Country of origin
China