location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK TANK MAGENTA FOR BJC6000 SERIES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCI-3EM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045052880
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
Long product name Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original :
The long product name of Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inktcartridge BCI-3EM refill magenta
More>>>
Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original:
The official description of Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.
For BJC 3000/BJC 3010/BJC 6000, i550/i560/i850/i860, MultiPASS C755/F30/F50/F60/F80/MP700, S400/S450/S500/S520/S530D/S600/S630/S630 Network/ S750

Short summary description Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original:
This short summary of the Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon INK TANK MAGENTA FOR BJC6000 SERIES, Magenta, Pigment-based ink

Long summary description Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original:
This is an auto-generated long summary of Canon INK TANK MAGENTA FOR BJC6000 SERIES ink cartridge Original based on the first three specs of the first five spec groups.

Canon INK TANK MAGENTA FOR BJC6000 SERIES. Colour ink type: Pigment-based ink, Printing colours: Magenta

Features
Colour ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
310 pages per month
Country Distributor
United Kingdom 3 distributor(s)