location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARTRIDGE BLACK STYLUS 440/640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13020187
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:34:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original :
The long product name of Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INK TANK BLACK S020187 F EPSON SC 440 460 640 660 670 NS (MSD)
More>>>
Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original:
The official description of Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The single black ink cartridge contains EPSON QuickDry™ ink ensuring high quality, laser sharp black output. As part of the dual ink cartridge technology the separate black ink cartridge can be replaced individually for even lower printing costs.
Not for sale - replaced by C13T050140.
Compatible Main Units - Stylus Color 440 / Stylus Color 460 /Stylus Color 640 /
Stylus Photo 750 /Stylus Photo 750 Millennium Edition /Stylus Photo 1200 /
Stylus Color 670 /Stylus Color 660 .

Short summary description Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original:
This short summary of the Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CARTRIDGE BLACK STYLUS 440/640, Black, Pigment-based ink

Long summary description Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original:
This is an auto-generated long summary of Epson CARTRIDGE BLACK STYLUS 440/640 ink cartridge Original based on the first three specs of the first five spec groups.

Epson CARTRIDGE BLACK STYLUS 440/640. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Weight & dimensions
Width
96 mm
Depth
78 mm
Height
26 mm
Weight
40 g
Brand Image Product code Product Stock Price from
Pelikan

Pelikan INK TANK BLACK S020187 ink cartridge
(show image)
331847 INK TANK BLACK S020187 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge S020187 zwart ink cartridge Original Black Epson Inktcartridge S020187 zwart ink cartridge Original Black
(show image)
S02018740 Inktcartridge S020187 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge S020187 zwart ink cartridge Original Black Epson Inktcartridge S020187 zwart ink cartridge Original Black
(show image)
C13SO20187 Inktcartridge S020187 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Epson Ink Cart Black 540sh + Harry Potter CD ink cartridge Original Epson Ink Cart Black 540sh + Harry Potter CD ink cartridge Original
(show image)
C13S020187 Ink Cart Black 540sh + Harry Potter CD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Ink Cart Black 540sh f Stylus & Photo ink cartridge Original Epson Ink Cart Black 540sh f Stylus & Photo ink cartridge Original
(show image)
C13S02018740 Ink Cart Black 540sh f Stylus & Photo 0.00
(excl. VAT)
0 (incl. VAT)