location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS108
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries
  • - Power over Ethernet (PoE)
Long product name NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE) :
The long product name of NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PROSAFE® 8-PORT GIGABIT ETHERNET DESKTOP SWITCH 10/100/1000 MBPS
More>>>
NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE):
The official description of NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects up to 10x faster than Fast Ethernet for maximum performance

Up to 60% lower power consumption

Auto power-down mode saves energy when port is unused

Short summary description NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE):
This short summary of the NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS108, Unmanaged, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR GS108. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Power over Ethernet (PoE)

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Gigabit Ethernet (copper) ports quantity
8
Network
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
MAC address table *
4000 entries
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Protocols
Data link protocols
Ethernet,Fast Ethernet, Gigabit Ethernet
Supported network protocols
IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab
Design
Stackable *
No
Safety
C-Tick, CE Mark
Performance
Mean time between failures (MTBF)
1000000 h
Power
Power consumption (typical)
12 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
522 g
Other features
Latency
4 μs
Dimensions (WxDxH)
158 x 105 x 27 mm
Connectivity technology
Wired
Bandwidth
16 Gbit/s
Power requirements
12 V DC, 1 A
Electromagnetic emissions
FCC Class B, VCCI class B, CE Class B
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:09:09
Uk has collected 4 expert reviews for NETGEAR GS108 network switch Unmanaged Power over Ethernet (PoE) and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
uk.hardware.info
Updated:
2015-08-29 06:34:07
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
servethehome.com
Updated:
2015-11-20 10:28:00
The Netgear an 8-port gigabit Ethernet switch that comes from one of the more mature brands in SMB networking. We purchased the review sample for $50 on Amazon.com which is about $6.25 per port. Much like the other NETGEAR units we have seen, such as the...
Good Reoputation for reliability, Solid construction with most rigid metal chassis in its class, Kensington lock point, LEDs on the network ports...
Bad Slightly higher per port cost than competitors...
Bottom line Overall, the NETGEAR GS108 is a solid unmanaged gigabit switch. The unmanaged nature means that it will not provide many of the advanced features some administrators may want. It does provide basic switching features including support for jumbo frames. Wi...
85%
Brand Image Product code Product Stock Price from
NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Grey NETGEAR GS108T-200 Managed L2 Gigabit Ethernet (10/100/1000) Grey
(show image)
GS108T-200GES GS108T-200 0.00
(excl. VAT)
0 (incl. VAT)