location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 48V RM 3U External Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSU48R3XLBP
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) :
The long product name of APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS 48V RM 3U External Battery Pack
More>>>
APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS):
The official description of APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

General features: Cascading Capabilities, Hot Pluggable Operation,
Hot Swap Batteries, Intelligent Battery Management, Rack Mount.
Expected Battery Life - 3-5 years.
Includes: User Manual.

Short summary description APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 48V RM 3U External Battery Pack, Sealed Lead Acid (VRLA), 12 V, Black, 0 - 40 °C, 0 - 95%, 0 - 3000 m

Long summary description APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS 48V RM 3U External Battery Pack uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS 48V RM 3U External Battery Pack. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V. Product colour: Black. Weight: 64 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Dimensions (WxDxH): 480 x 660 x 133.4 mm

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
12 V
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
64 kg
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Dimensions (WxDxH)
480 x 660 x 133.4 mm
Brand Image Product code Product Stock Price from
APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W APC Smart UPS RMXL 3000VA Interactive uninterruptible power supply (UPS) 3 kVA 2400 W
(show image)
SU3000RMXLI3U Smart UPS RMXL 3000VA Interactive 0.00
(excl. VAT)
0 (incl. VAT)
APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W APC SU2200RMXLI3U uninterruptible power supply (UPS) 2.2 kVA 1750 W
(show image)
SU2200RMXLI3U SU2200RMXLI3U 0.00
(excl. VAT)
0 (incl. VAT)