location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 32 Capacity CD Wallet 32 discs Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 Capacity CD Wallet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDW-32
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 19:16:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 32 Capacity CD Wallet 32 discs Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 discs
  • - Material: Nylon
  • - Optical disc diameter: 120 mm
  • - Black
Warranty: 25 years
Long product name Case Logic 32 Capacity CD Wallet 32 discs Black :
The long product name of Case Logic 32 Capacity CD Wallet 32 discs Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32 Capacity CD Wallet (black)
More>>>
Case Logic 32 Capacity CD Wallet 32 discs Black:
The official description of Case Logic 32 Capacity CD Wallet 32 discs Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features
- Wallet holds 32 CDs or 16 with liner notes
- Durable padded outer-material resistant to heat, moisture and tearing
- Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface

Short summary description Case Logic 32 Capacity CD Wallet 32 discs Black:
This short summary of the Case Logic 32 Capacity CD Wallet 32 discs Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 32 Capacity CD Wallet, 32 discs, Black, Nylon, 120 mm, 226 g

Long summary description Case Logic 32 Capacity CD Wallet 32 discs Black:
This is an auto-generated long summary of Case Logic 32 Capacity CD Wallet 32 discs Black based on the first three specs of the first five spec groups.

Case Logic 32 Capacity CD Wallet. CD capacity: 32 discs, Product colour: Black, Material: Nylon. Weight: 226 g