DELL logo

DELL 400-AJRX internal hard drive 300 GB 15000 RPM 2.5" SAS

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231251
Info modified on:
31 Jul 2024, 15:03:45
Warranty:
Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 400-AJRX internal hard drive 300 GB 15000 RPM 2.5" SAS:

300GB, 2.5", SAS, 15000rpm, 12Gbit/s

DELL 400-AJRX internal hard drive 300 GB 15000 RPM 2.5" SAS:

Increase the storage capacity of your system with the 300GB Hard Drive from Dell. Offering a rotational speed of 15000 RPM, this drive provides fast disk access.

Short summary description DELL 400-AJRX internal hard drive 300 GB 15000 RPM 2.5" SAS:

DELL 400-AJRX, 300 GB, 15000 RPM, 2.5", SAS

Long summary description DELL 400-AJRX internal hard drive 300 GB 15000 RPM 2.5" SAS:

DELL 400-AJRX. HDD capacity: 300 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 400-AJRX internal hard drive 300 GB 15000 RPM 2.5" SAS 400-AJRX:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.