location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6511XD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780984929 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2014
Product end of life date
Bullet Points HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 12000 pages
  • - Laser printing
  • - 2 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.standard statement: This HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured, or tampered with in any way or (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) :
The long product name of HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11X 2-pack High Yield Black Original LaserJet Toner Cartridges, Per cartridge: 12000 pages
More>>>
HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
The official description of HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for day-to-day printing of a variety of monochrome documents.

As you print more, you can save more. With HP LaserJet Toner Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
This short summary of the HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges, 12000 pages, Black, 2 pc(s)

Long summary description HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
This is an auto-generated long summary of HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) based on the first three specs of the first five spec groups.

HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 12000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Rely on HP LaserJet print quality.

As you print more, HP helps reduce your printing costs with HP LaserJet Toner Cartridge Dual Packs. Get the same professional results and reliable, trouble-free printing of Original HP with this convenient, high-value option for high-volume printing.

Enjoy reliable, cost-effective Original HP Toner Cartridges.

Original HP printing supplies are easy to buy, easy to manage and easy to use. With the added convenience of HP Dual Packs – two Original HP Black LaserJet Toner Cartridges – and easy supplies reordering[1], you can keep interruptions to a minimum.

Easy to use.

Original HP LaserJet toner cartridges represent up to 70% of the printing system and are designed with the printer to provide the reliable, professional results that save you time. HP Dual Packs further reduce your printing costs to save you money.

Features
Compatibility *
HP LaserJet 2410, 2420, 2430, 4200, 4200L
Quantity per pack *
2 pc(s)
Black toner page yield *
12000 pages
Type *
Original
Printing colours *
Black
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
392 mm
Depth
331 mm
Height
329 mm
Weight
3.2 kg
Packaging data
Package dimensions (WxDxH)
392 x 331 x 329 mm
Package width
392 mm
Package depth
331 mm
Package height
329 mm
Packaging data
Package weight
4.44 kg
Other features
Empty weight
1.14 kg
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1176 x 993 x 1125 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 784 x 1136 mm
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
6 pc(s)
Pallet gross weight
140.4 g
Pallet weight (EU)
104.9 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
18 pc(s)
Products per pallet
18 pc(s)
Products per pallet (EU)
18 pc(s)
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-2616 toner cartridge 1 pc(s) Black
(show image)
MSE02212616 02-21-2616 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 11A (Q6511A) / Canon CRT-710 (0985B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 11A (Q6511A) / Canon CRT-710 (0985B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15093DK Black Laser Toner - HP 11A (Q6511A) / Canon CRT-710 (0985B001) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 11X (Q6511X) / Canon CRT-710H (0986B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 11X (Q6511X) / Canon CRT-710H (0986B001) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15045DK Black Laser Toner - HP 11X (Q6511X) / Canon CRT-710H (0986B001) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 11X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
Disclaimer

[1]Using genuine HP supplies ensures availability of all HP printing features.