location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DB35 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB 3.5" SATA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3160215SCE
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 2 MB
  • - 380 g
Warranty: 5 years
Long product name Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II :
The long product name of Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DB35 7200.3 160GB 3.5" SATA II
More>>>
Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II:
The official description of Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-capacity 3.5-inch hard drives for DVRs

- DynaPlay Technology delivers the storage industry’s most comprehensive set of features for the demanding DVR environment, including video streaming performance, power optimization and content security.
- DriveTrust Technology improves content security as part of a system digital rights management program.
- High reliability for worry-free DVR operation.
- Seagate® Design Service Centers improve product performance and
reliability, while increasing your time to market, by solving CE design
issues quickly and effi ciently.

Best-Fit Applications
- DVRs.
- Home media servers.
- HDD recorders.

Short summary description Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II:
This short summary of the Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate DB35 Series 160GB 3.5" SATA II, 160 GB, 7200 RPM, 2 MB, 3.5", Serial ATA II

Long summary description Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate DB35 Series 160GB 3.5" SATA II internal hard drive 7200 RPM 2 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate DB35 Series 160GB 3.5" SATA II. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
160 GB
HDD speed *
7200 RPM
Storage drive buffer size *
2 MB
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
Start/stop cycles
50000
Power
Power consumption (standby)
0.8 W
Power consumption (idle)
4.8 W
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
20 mm
Depth
147 mm
Weight
380 g
Other features
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD013 internal hard drive 160 GB 7200 RPM 3.5" Serial ATA
(show image)
AHDD013 AHDD013 0.00
(excl. VAT)
0 (incl. VAT)