location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital entertainer HD EVA8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVA8000
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi :
The long product name of NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital entertainer HD EVA8000
More>>>
NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi:
The official description of NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Streams movies, videos, music, Internet radio, and photos from your home PCs and storage devices to your HDTV

Automatically finds all the digital media files on your home network and organizes them into an easily accessible library

Easy set up using an on screen TV wizard for a fun entertainment experience

Short summary description NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi:
This short summary of the NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Digital entertainer HD EVA8000, Silver, BMP, PNG, 320 Kbps, HDMI, RCA, S/PDIF, USB 2.0, Ethernet, S-VideoS-Video, SCART, WPA-PSK, WPA2-PSK, 802.11g, DLNA, UPnP AV, WMC, SMB

Long summary description NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi:
This is an auto-generated long summary of NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi based on the first three specs of the first five spec groups.

NETGEAR Digital entertainer HD EVA8000. Product colour: Silver, Image formats supported: BMP, PNG. MP3 bit rates: 320 Kbps. Interface: HDMI, RCA, S/PDIF, USB 2.0, Ethernet, S-VideoS-Video, SCART. Security algorithms: WPA-PSK, WPA2-PSK, Networking features: 802.11g, DLNA, UPnP AV, WMC, SMB, Wi-Fi data rate (max): 54 Mbit/s. Power requirements: 100-240V, 50-60Hz, 2.5A

Features
Product colour *
Silver
Image formats supported *
BMP, PNG
Audio
MP3 bit rates
320 Kbps
WMA bit rates
192
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
S-Video outputs quantity
1
Headphone outputs
1
Interface
HDMI, RCA, S/PDIF, USB 2.0, Ethernet, S-VideoS-Video, SCART
S/PDIF out port
Yes
SCART ports quantity
1
Network
Wi-Fi *
Yes
Security algorithms
WPA-PSK, WPA2-PSK
Networking features
802.11g, DLNA, UPnP AV, WMC, SMB
Wi-Fi data rate (max)
54 Mbit/s
Power
Power requirements
100-240V, 50-60Hz, 2.5A
Weight & dimensions
Weight
2 kg
Dimensions (WxDxH)
431.8 x 254 x 50.8 mm
System requirements
Minimum storage drive space
20 MB
Minimum RAM
128 MB
Minimum processor
Intel Pentium 500 MHz
File formats
Audio recording formats
MP3, WAV, WMA, AAC, FLAC
Other features
Compatible operating systems
Microsoft Windows XP
Audio output
S/PDIF
Connectivity technology
Wired & Wireless
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:28
Uk has collected 34 expert reviews for NETGEAR Digital entertainer HD EVA8000 Silver Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 22:37:25
Netgears bid to enter your lounge is one genuinely worth considering.Its really easy to set up, finding suitable networks within seconds. Unlike some rivals, it’ll smoothly playback wirelessly streamed HD content.Our 720p test videos were colourful a...
Bottom line The widest format support, plus flawless wireless streaming, put this among the best network players we’ve seen so far...
67%
smh.com.au
Updated:
2016-11-14 22:37:25
Netgears Digital Entertainer HD acts as a bridge between the study and the lounge room, putting your multimedia files on your television and stereo system. The EVA8000 Digital Entertainer HD looks like a slimline DVD player and comes with a remote co...
80%
expertreviews.co.uk
Updated:
2016-11-14 22:37:25
This is the only receiver here that can play H.264 and WMV-HD files. It has a full set of video outputs, including SCART, composite, component and HDMI, plus surround-sound support through optical or coaxial S/PDIF. It was frustrating to set up. It...
100%
theregister.co.uk
Updated:
2016-11-14 22:37:25
H.264 has emerged as the HD codec of choice, although youll also find material encoded with Microsofts VC1 codec out there as well. Both are used on HD DVD and Blu-ray Disc. MPEG 2 is still hanging in there, but for HD material its really not up to...
Bottom line Netgears EVA8000 really should be a fantastic media player, but it currently falls flat thanks to two issues. The major clanger is its lack of high bit-rate content support. Theres a small chance that this could be rectified in future firmware updat...
75%
techradar.com
Updated:
2016-11-14 22:37:28
Once youve tried networked multimedia, its difficult to go back to anything else - as any rich AV enthusiast will tell you.You might have read about dream kit like the Kaleidescape media system - yours for £25k. Kaleidescape stores ripped DVDs and...
Good Picture quality Plenty of features Hi-def compatible...
Bad Compatibility issues No significant uPnP support...
Bottom line Once youve tried networked multimedia, its difficult to go back to anything else - as any rich AV enthusiast will tell you.You might have read about dream kit like the Kaleidescape media system - yours for £25k. Kaleidescape stores ripped DVDs and...
80%
goodgearguide.com.au
Updated:
2016-11-14 22:37:28
Those looking to broaden their home entertainment system by adding PC content to the mix will love the EVA8000. Not only can it stream videos and music from a PC, it can also display YouTube videos and Flickr photos directly from the Internet. Its one...
Good Can stream YouTube and Flickr content, music, videos and Internet radio stations; its easy to set up and use; it has HDMI and component video output ports; it has digital audio output ports, it can play content purchased from the iTunes store...
Bad The aspect ratio had to be changed every time in order to watch videos on our 4:3 TV, it lacks 802.11 draft-n networking The Final Word This media streaming device is cable of streaming videos, music, photos, even YouTube content. Its easy to set up a...
Bottom line This media streaming device is cable of streaming videos, music, photos, even YouTube content. Its easy to set up and use, and should please anyone whos looking to broaden their home entertainment palette.
90%
stuff.tv
Updated:
2016-11-14 22:37:28
Even the most hardened gadgeteer will be forgiven for sighing at the sight of another media streamer. But Netgear’s latest wireless box could prompt you suck the air back in astonishment when you find out its special talent – the ability to st...
Good Stutter-free wireless HD streaming. Plays copy-protected music files.
Bad No Apple Lossless support and no DVD player.
Bottom line Top quality HD streaming and wide file support make this one of the best media streamers around...
80%
pcworld.co.nz
Updated:
2016-11-14 22:37:28
Netgear's EVA8000, aka the Digital Entertainer HD, takes the media streaming features of its EVA700 into the high definition age. Like the EVA700 (see Wireless that works, PC World May 2007), the EVA8000 offers both wired and wireless connectivity. The de...
0%
itreviews.com
Updated:
2016-11-14 22:37:28
impressive home media streamer: Netgear is the latest to chip in with a rather feature-packed addition to the streaming media market, with its EVA8000. Billed as the HD ready addition to the range, youll find support for up to 1080p...
0%
whathifi.com
Updated:
2016-11-14 22:37:28
Netgear's bid to enter your lounge is one genuinely worth considering. It's really easy to set up, finding suitable networks within seconds. Unlike some rivals, it'll smoothly playback wirelessly streamed HD content.Our 720p test videos were colourful...
Good Stutterfree wireless streaming, access to YouTube, plays copyprotected music files...
Bad No Apple Lossless support, no DVD...
80%
pcadvisor.co.uk
Updated:
2016-11-14 22:37:28
The Netgear Digital Entertainer HD EVA8000 is a feature-packed digital multimedia receiver and player, but setting it up entails visiting too many menus. Fortunately, the Netgear Digital Entertainer HD EVA8000s menu screens are eye-pleasing and eas...
Bottom line Unlike any other player, Netgears high-definition Netgear Digital Entertainer HD EVA8000 transforms your TV into an extension of your home network, and of the internet. Lincoln Spector Lowest online price: £N/A...
80%
maximumpc.com
Updated:
2016-11-14 22:37:28
We like Netgear’s EVA8000—a lot. Its industrial design fits in with the rest of our AV gear, its user interface is as elegant and polished as it is easy to use, it supports resolutions up to 1080p with an HDMI port, and that’s just the beginning. But i...
Good Interface support for popular Internet media; program guide and PVR for PC TV tuners.
Bad No Rhapsody support; crashed once during testing.
90%
soundandvision.com
Updated:
2016-11-14 22:37:28
Stream like youve never streamed before. I guess the Internet is never going to hit maximum capacity. Various Websites post more and more interesting video content every day. Its all ours for the taking, or at least viewing. But there is a gap in t...
84%
homecinemachoice.com
Updated:
2016-11-14 22:37:28
PDF-file...
80%
Digitaltrends.com
Updated:
2016-11-14 22:37:28
I’ve tried a number of media centers over the years. And, sadly, in large part, they’ve stunk big time - mostly due to uneven performance as the device and the PC seemed less interested in meshing together and more in protecting their own &ldq...
Good Provides for high-resolution viewing Easy integration into a home theater Aggregates all of your digital content...
Bad Requires PC for digital content Wireless connection can drop HD signals...
Bottom line s The only real competitor to the Enterainer would seem to be the AppleTV, but this doesnt really do a service to either device as the technical differences are obvious but not deal-breakers in either case. On the hardware side, the AppleTV has faster...
80%
pcworld.com_techhive.com
Updated:
2016-11-14 22:37:28
Though pricey, the EVA8000 offers versatile features and DRM support that you won?t find anywhere else.
Good Supports both Apple and Windows Media DRM, Can work as a DVR...
Bad Setup menu is hard to get to, Occasional stutter on 1080p highdef content...
Bottom line Though pricey, the EVA8000 offers versatile features and DRM support that you won?t find anywhere else.
0%
soundandvision.com
Updated:
2016-11-14 22:37:28
I suspected that sooner or later entertainment delivered by my cable modem, initially for the computer screen, would displace the time and premium dollars Id be spending on conventional cable channels. That day has arrived at the point in the chain w...
0%
trustedreviews.com
Updated:
2016-11-14 22:37:28
High definition has become the technological buzz-phrase of 2007. Here at TrustedReviews we've been banging on about it for ages, but this is the year it has gone global. You can tell because everyone's using it, from high street flat screen salesmen to j...
Bottom line The EVA8000 is clearly an extremely capable media streaming system. Not only is it able to play HD video over a pretty sluggish 802.11g network – an impressive feat in its own right – but it can also be used to stream, listen to and display a large propor...
90%
pcmag.com
Updated:
2016-11-14 22:37:28
Suddenly, with the advent of Apple TV, it seems everyone wants a wireless media extender to stream files from a computer to the TV. Apple TV is easy to set up, fairly small, and an excellent product for iTunes users. By contrast, the Netgear Digital...
Good Very versatile media extender. Plays lots of DRM-protected files. Can access YouTube and Flickr over the Internet. Records TV via your computer. Plays content directly off USB drives.
Bad Crashes more than Billy Joel. The complex setup process may prove tricky even for networking pros. Interface graphics and device itself are ugly. No hard drive. Cant auto-update its media library.
Bottom line Setting it up was a nightmare, the device crashed easily, and it isnt attractive, to boot. Still, when its up and running, the product has an impressive feature set. If Apple TV is for the iPod-familiar, hands-off user, then the Netgear is for the pa...
60%
Laptopmag.com
Updated:
2016-11-14 22:37:28
The Netgear Digital Entertainer HD is functionally superior to the Apple TV but lacks Apples seamless integration.
Good Supports multiple video formats, Easily finds media content on your PC, Plays back YouTube videos, Internet radio support, HDMI port...
Bad Struggles with 1080p files, Basic setup mode is time-consuming, Remote is too small...
Bottom line In the not-too-distant future, all of our entertainment media will be digital. And eventually, well be able to store it all on the Internet. Until then, products such as the Netgear Digital Entertainer HD EVA8000 streaming set-top box do an adequate j...
80%
Livedigitally.com
Updated:
2016-11-14 22:37:28
IntroIn 1999 when I cofounded Mediabolic, we had a vision of the “connected home” that we pitched all over the world. In 2000, I first started hearing (and using) the phrase “THIS is the year of the Digital Home” (yes, in all-caps)...
0%