location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digi Check ‘Digi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70001200
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Digi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year
Long product name Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable interface cards/adapter :
The long product name of Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable
More>>>
Short summary description Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable interface cards/adapter:
This short summary of the Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable, PCI, - FCC Part 15, Class B - ICES 003 Class B - EN55022, Class B - EN50082-2 - VCCI Class B - EN60950..., 10 - 55 °C, -25 - 85 °C, 5 - 90%, 12.7 mm

Long summary description Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable interface cards/adapter:
This is an auto-generated long summary of Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable interface cards/adapter based on the first three specs of the first five spec groups.

Digi AccelePort Xr Universal PCI (3.3V & 5V) 8-Port RS-422 w/DB-9F Cable. Host interface: PCI. Certification: - FCC Part 15, Class B - ICES 003 Class B - EN55022, Class B - EN50082-2 - VCCI Class B - EN60950.... Width: 12.7 mm, Depth: 174.6 mm, Height: 106.7 mm. Data transfer rate: 0.22 Mbit/s, Form factor: Internal, Compatible operating systems: - Windows Server 2003 - WIndows XP - Windows 2000 - Windows NT - Windows 9x/Me - Solaris SPARC &.... Slot type: PCI 32 & 64-bit, I/O ports: RS-422

Country Distributor
Danmark 1 distributor(s)