location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CanoScan LiDE 25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0307B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999290508 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 2400 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - 2.5 W
Long product name Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI :
The long product name of Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CanoScan LiDE 25
More>>>
Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI:
The official description of Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slender, functional and surprisingly affordable, the 1200dpi CanoScan LiDE 25 complements any creative environment. It draws all the power it needs from its USB connection, no power adaptor required!

Scanning in style
- Just 38mm thick, the extraordinarily slender CanoScan LiDE 25 is the obvious choice for the uncluttered desk. Because of LiDE technology’s tiny appetite for power, it does not require any clumsy power cords - a single USB cable connected to your computer is the only lead you’ll ever need.

Despite its diminutive size, the LiDE 25 is big on resolution. Whether you are scanning documents or photos, the 1200 x 2400dpi¹ and 48 bit colour depth specification accurately reproduces every fine detail and subtle shade. Your pin sharp results will be suitable for enlargements and post-scan image editing.

Straight to PDF
- A ‘Scan to PDF’ function scans documents straight to PDF (Portable Document Format), speeding up your work flow and doing away with the need for extra conversion software. A floating palette of PDF pages is created, which can be arranged or ordered at will. Text is automatically embedded in PDF files at time of scanning, allowing editing and searching.

Because not everything you need to scan comes in a convenient size, the LiDE 25 incorporates an innovative double hinged Z-lid. The lid keeps an even pressure on whatever you place on the glass, making it ideal for scanning thick documents, magazines and books - even small packages.

Canon’s QARE Level 3 is your on-board photo print correction system. Dust and scratches are automatically detected and corrected, saving hours of manual retouching. Faded colour, excessive graininess and poor exposure can also be corrected.

Multiple photos in one scan
- LiDE 25’s fast and convenient Multi-Photo Mode² creates individual automatically cropped files from a single scan pass of up to 10 separate photos, business cards or other originals. It even de-skews images automatically, saving precious time that would otherwise be spent carefully aligning photos on the glass prior to scanning.

Software supplied includes ArcSoft PhotoStudio image editing and OmniPage SE OCR. To help keep you organised, CanoScan Toolbox sits always-at-the-ready on your desktop, allowing you to customise the three EZ-buttons for common functions, such as copying, scanning direct to e-mail and straight to PDF.

¹ Optical resolution is a measure of maximum hardware sampling resolution, based on the ISO 14473 standard.
² Originals must be rectangular and placed minimum 1cm apart. Deskew feature corrects up to 10 degree slant

Short summary description Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI:
This short summary of the Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan LiDE 25, 216 x 297 mm, 1200 x 2400 DPI, Flatbed scanner, CIS, 2.5 W, 1.4 W

Long summary description Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI:
This is an auto-generated long summary of Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI based on the first three specs of the first five spec groups.

Canon CanoScan LiDE 25. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI. Scanner type: Flatbed scanner. Sensor type: CIS. Power consumption (typical): 2.5 W, Power consumption (standby): 1.4 W. Minimum system requirements: USB poort, CD ROM, 1024 x 768, Minimum RAM: 128 MB, Minimum processor: Intel PII (300 Mhz), PowerPC G3

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 2400 DPI
Colour scanning
Yes
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CIS
Power
Power consumption (typical)
2.5 W
Power consumption (standby)
1.4 W
System requirements
Minimum system requirements
USB poort, CD ROM, 1024 x 768
System requirements
Mac compatibility
Yes
Minimum RAM
128 MB
Minimum processor
Intel PII (300 Mhz), PowerPC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.5 kg
Other features
Maximum operating temperature range (T-T)
5 - 35 °C
I/O ports
USB
Dimensions (WxDxH)
256 x 383 x 34 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:15:24
Uk has collected 9 expert reviews for Canon CanoScan LiDE 25 Flatbed scanner 1200 x 2400 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 23:15:03
budget USB flatbed scanner: Flatbed scanners dont sell in the numbers they used to, mainly because of the popularity of all-in-one devices, which put scan and print engines in the same box. For those who already have a printer theyre...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:27:31
The CanoScan LiDE 25 features the slim design weve seen in other Canon scanners that use the same type of Compact Image Sensor (CIS) technology. Because they use tiny LEDs (LiDE stands for LED Indirect Exposure) instead of standard lamps, these scanne...
Good Very compact, Affordable...
Bad Low performance, Sub-par image quality, Limited features, Low resolutions The Final Word The Canon CanoScan LiDE 25 is very inexpensive, but its compromises in speed, quality, and features make it hard to recommend...
Bottom line The Canon CanoScan LiDE 25 is very inexpensive, but its compromises in speed, quality, and features make it hard to recommend...
50%
devhardware.com
Updated:
2011-09-25 23:15:07
Are you in the market at the moment for a light, compact, affordable, slim office or home desktop flatbed scanner? This may be the perfect choice: its inexpensive, very thin, easy to use, and features a performance that is good enough for average user...
Bottom line is that the CanoScan LiDE 25 is an OK scanner for home and office use where scanning time is not an important factor and lower image quality is also acceptable. Its very affordable, compact, and light; these attributes are necessary when there is n...
0%
mymac.com
Updated:
2011-09-25 23:15:11
In the age of digital photography it is hard to imagine that some folk would stick to a standard film-based snapshot camera. I have a friend, who just loves her camera and asks me to scan images for her to put them up on flickr.com. So far this meant...
60%
v3.co.uk
Updated:
2011-09-25 23:15:20
Scan prints and books with this space-saving, high-quality flatbed image scanner...
100%
pcmag.com
Updated:
2011-09-25 23:15:24
As you might expect from a scanner that costs only $49.99 (direct), the Canon CanoScan LiDE 25 is a minimalist package. The hardware is limited to basic flatbed scanning, without such extras as an automatic document feeder (ADF) or slide-scan capabil...
Good Low price. Reasonably good-quality scans for photos. Color-restore feature for faded photos. Batch-scan option. Simple interface for beginners and an advanced interface for better control.
Bad Minimal software bundle includes only a photo editor and light-version OCR program. USB 1.1 connection limits scan speed.
Bottom line The Canon CanoScan LiDE 25 is a no-frills package, offering relatively slow scanning and bundled with only a low-end photo editor and a special-edition OCR program. But it handles photos surprisingly well for the price, and includes such welcome touche...
70%
Brand Image Product code Product Stock Price from
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A003 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner
(show image)
LIDE25 CanoScan LiDE 25 NON 1200x2400dpi USB A4 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A002 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)