location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE EX1011 Digital Picture Frame
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8714941
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:41:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one year
Long product name Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9") :
The long product name of Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASYSHARE EX1011 Digital Picture Frame
More>>>
Short summary description Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9"):
This short summary of the Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9") data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE EX1011 Digital Picture Frame, 22.9 cm (9"), 800 x 480 pixels, LCD, 350 cd/m², 300:1, EXIF

Long summary description Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9"):
This is an auto-generated long summary of Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9") based on the first three specs of the first five spec groups.

Kodak EASYSHARE EX1011 Digital Picture Frame. Display diagonal: 22.9 cm (9"), Display resolution: 800 x 480 pixels, Display: LCD. Image formats supported: EXIF, Video formats supported: AVI, MOV, Audio formats supported: MP3. Internal memory: 128 MB, Compatible memory cards: CF, MMC, SD, XD. Interface: USB 2.0&Wi-FI. Power source type: AC, AC input voltage: 100 - 240 V

Source Testseek summary Average rating
Reviews
Updated:
2011-09-28 11:16:30
Uk has collected 19 expert reviews for Kodak EASYSHARE EX1011 Digital Picture Frame digital photo frame 22.9 cm (9") and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-28 11:02:21
Kodaks EX1011 is bigger than its SV811 and also has wireless networking. You can stream pictures from any UPnP media server, or allow friends to upload pictures directly to the frame through the Kodak Gallery website. This makes it a perfect gift f...
100%
computeractive.co.uk
Updated:
2011-09-28 11:04:22
At first glance the Kodak EX1011 looks like a very impressive photo frame.It's much larger than most similar frames at 10in (smaller versions are available) and it can connect to a wireless network. This means it can pick up images from your computer r...
Good Good design, Clever email abilities...
Bad Poor screen quality...
Bottom line Although it has a lot of good features, the EX1011 is let down by its poor screen quality...
60%
alphr.com
Updated:
2011-09-28 11:05:22
Kodak's 10in model is, along with the equivalent Philips frame, the largest frame we've examined this month. It's considerably cheaper than the snazzier 10in Philips, however, at £118 as opposed to £143. Like Kodak's smaller 8in offering, the EX1011 is...
Bottom line Large dimensions and superb image quality for the money...
83%
pocket-lint.com
Updated:
2011-09-28 11:06:22
There are other wireless options on the market, but the EX1011 is simple and easy to manage, making it one worth recommending...
Good Bright, crisp screen...
Bad Can only stream images from the Kodak EasyShare Gallery...
Bottom line There are other wireless options on the market, but the EX1011 is simple and easy to manage, making it one worth recommending...
80%
webuser.co.uk
Updated:
2011-09-28 11:12:29
Kodaks photo frame has a superb-looking 10in screen, with a resolution of 800 x 480 pixels and a bright, vibrant display that can really bring out the colour in your images. As well as using memory card and USB connections you can use a Wi-Fi router to st...
84%
consumerelectronicsnet.com
Updated:
2011-09-28 11:00:20
The Kodak EX1011 is the more traditional looking of the two frames, appearing to have the classic black beveled wooden frame (but its actually plastic). The eStarling is a bit more modern looking with a thick front sheet of plastic/acrylic with the image surrounded by a black matte and outer edge clear...
0%
Businessweek.com
Updated:
2011-09-28 11:01:21
The Good: Incredibly easy to use; has a wide array of features not all frames offer, such as built-in Wi-Fi The Bad: Can only display photos stored on your computer or kodakgallery.com, and not on Picasa or Flickr The Bottom Line: If you are a Kodak...
Good Incredibly easy to use; has a wide array of features not all frames offer, such as built-in Wi-Fi...
Bad Can only display photos stored on your computer or kodakgallery.com, and not on Picasa or Flickr...
Bottom line If you are a Kodak Gallery user, this is a good bet...
80%
v3.co.uk
Updated:
2011-09-28 11:03:21
At first glance the Kodak EX1011 looks like a very impressive photo frame. Its much larger than most similar frames at 10in (smaller versions are available) and it can connect to a wireless network. This means it can pick up images from your computer...
Good Good design, Clever email abilities...
Bad Poor screen quality...
Bottom line Although it has a lot of good features, the EX1011 is let down by its poor screen quality...
60%
Laptopmag.com
Updated:
2011-09-28 11:08:26
With MP3 and video capability, the Kodak EasyShare EX1011 is more than a frame for your digital photos.
Bottom line The EX1011 wins points for its classy design, brilliant picture quality, and support for MP3 and video files. But we wish we could e-mail photos from the frame, and that anyone could send photos directly to it.
70%
thinkcamera.com
Updated:
2011-09-28 11:13:29
Product Details We clicked with:ConnectivityPicture quality Shots in the dark:PriceUgly power supplyDid I mention the price? "The KODAK EX1011 will enhance your life while beautifying your home.” Well, not really, I mean come on, its a digital pho...
80%
Country Distributor
United Kingdom 1 distributor(s)