location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cartridge Pack: Cyan / Magenta / Yellow / Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC900VALBP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047560217
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:03:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink page yield: 500 pages Colour ink page yield: 400 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: Brother
Long product name Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black :
The long product name of Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge Pack: Cyan / Magenta / Yellow / Black
More>>>
Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black:
The official description of Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This value pack works with DCP-110C / DCP-115C / DCP-117C / DCP-120C / DCP-310CN / DCP-315CN / DCP-340CW / MFC-210C / MFC-215C / MFC-3240C / MFC-3340CN / MFC-410CN / MFC-425CN / MFC-5440CN / MFC-5840CN / MFC-620CN / MFC- 640CW / MFC-820CW / FAX-1835C / FAX-1840C / FAX-1940CN / FAX-2440C and yields approx 400 pages (black), and 400 pages (colour).
Brother ink cartridges are designed to work perfectly with our printers, giving you excellent results and value for money.

Short summary description Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black:
This short summary of the Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black, Standard Yield, Black, Cyan, Magenta, Yellow, 500 pages, 400 pages, Multi pack

Long summary description Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black:
This is an auto-generated long summary of Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black based on the first three specs of the first five spec groups.

Brother Ink Cartridge Pack: Cyan / Magenta / Yellow / Black. Cartridge capacity: Standard Yield, Supply type: Multi pack, Colour ink page yield: 400 pages, Printing colours: Black, Cyan, Magenta, Yellow, Black ink page yield: 500 pages

Features
Print technology
Inkjet printing
Compatibility *
DCP-110C/DCP-115C/DCP-120C/DCP-310CN DCP-315CN/DCP-340CW/FAX-1840C/FAX-1940CN FAX-2440C/MFC-210C/MFC-215C/MFC-3240C MFC-3340CN/MFC-410CN/MFC-425CN/MFC-5440CN MFC-5840CN/MFC-620CN/MFC-640CW/MFC-820CW
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink page yield *
500 pages
Colour ink page yield *
400 pages
Features
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Brother
Supply type *
Multi pack
Colour
Yes
Weight & dimensions
Package type
Blister
Other features
Paper dimensions
A4
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)