location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Labelling Tape 12mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labelling Tape 12mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766050487
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Labelling Tape 12mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TC
  • - Tape size: 1.2 cm
  • - Laminated
  • - Brand compatibility: Brother
  • - Label colour: Black on transparent
  • - Tape width: 1.2 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother Labelling Tape 12mm :
The long product name of Brother Labelling Tape 12mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laminated tape - Black on Clear, 12mm x 7.7m
More>>>
Brother Labelling Tape 12mm:
The official description of Brother Labelling Tape 12mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12mm black on clear laminated tape.
Brother tape cassettes are designed to work perfectly with our P-touch labelling machines, giving you excellent results and value for money.

Short summary description Brother Labelling Tape 12mm:
This short summary of the Brother Labelling Tape 12mm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Labelling Tape 12mm, Black on transparent, TC, Brother, PT2000, PT3000, PT500, PT5000, PT8E, 1.2 cm, 7.7 m

Long summary description Brother Labelling Tape 12mm:
This is an auto-generated long summary of Brother Labelling Tape 12mm based on the first three specs of the first five spec groups.

Brother Labelling Tape 12mm. Label colour: Black on transparent, Tape type: TC, Brand compatibility: Brother. Tape width: 1.2 cm, Tape length: 7.7 m, Quantity per pack: 1 pc(s). Tape size: 1.2 cm

Features
Label colour *
Black on transparent
Tape type
TC
Laminated
Yes
Brand compatibility
Brother
Compatibility
PT2000, PT3000, PT500, PT5000, PT8E
Weight & dimensions
Tape width *
1.2 cm
Weight & dimensions
Tape length
7.7 m
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
1.2 cm
Brand Image Product code Product Stock Price from
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
MK-231B Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K221B label-making tape Black on white Brother M-K221B label-making tape Black on white
(show image)
M-K221B M-K221B 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
M-K223B Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K621B label-making tape Black on yellow Brother M-K621B label-making tape Black on yellow
(show image)
M-K621B M-K621B 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-201 Brother TC-201
(show image)
TC-201 TC-201 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TC-202 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TC-203 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TC-291 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TC-B01 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TC-791 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)