Brother logo

Brother TX-431 label-making tape Black on red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219469
Info modified on:
13 Mar 2024, 09:49:40
Long product name Brother TX-431 label-making tape Black on red:

Gloss Laminated Labelling Tape - 12mm, black/red

Brother TX-431 label-making tape Black on red:

Brother’s unique, patented TX tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape;
- black on red;
- 12mm width and 15.4m length;
- compatible with Brother PT-7000, PT-8000 and PT-PC.

Short summary description Brother TX-431 label-making tape Black on red:

Brother TX-431, Black on red, TX, Black, Brother, PT-7000, PT-8000, PT-PC, 1.2 cm

Long summary description Brother TX-431 label-making tape Black on red:

Brother TX-431. Label colour: Black on red, Tape type: TX, Product colour: Black. Tape width: 1.2 cm, Tape length: 15 m, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.