location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-5315F multifunction printer Laser 1200 x 1200 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-5315F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-5315F show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:13:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-5315F multifunction printer Laser 1200 x 1200 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - 15 ppm
  • - Mono copying Colour scanning Colour faxing
  • - 21.3 kg
More>>>
Short summary description Samsung SCX-5315F multifunction printer Laser 1200 x 1200 DPI 15 ppm:
This short summary of the Samsung SCX-5315F multifunction printer Laser 1200 x 1200 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-5315F, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Colour faxing

Long summary description Samsung SCX-5315F multifunction printer Laser 1200 x 1200 DPI 15 ppm:
This is an auto-generated long summary of Samsung SCX-5315F multifunction printer Laser 1200 x 1200 DPI 15 ppm based on the first three specs of the first five spec groups.

Samsung SCX-5315F. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
15 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax
Fax memory
4 MB
Features
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum input capacity
550 sheets
Maximum output capacity
250 sheets
Design
Market positioning *
Business
Weight & dimensions
Weight
21.3 kg
Other features
Dimensions (WxDxH)
560 x 433.9 x 459 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Fax, Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:33:11
Uk has collected 1 expert review for Samsung SCX-5315F multifunction printer Laser 1200 x 1200 DPI 15 ppm and the rating is 73 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
73%
Source Review comments Score
Bcchardware.com
Updated:
2013-04-01 03:33:07
It wasnt that long ago when Samsung first contacted me about reviewing some of their products. Ive been fortunate enough to take a look at some great LCDs, a printer, and a very slick digital audio player. To round out the list, theyve recently...
Good All-in-one unit does everything you need in your office, Economy features: Duplex printing and Toner Save, Fast Fax machine, Full featured copier, Excellent print & copy quality, ADF + Automatic Document Feeder.
Bad Experienced a few paper jams, USB1.1 Scanner is slow at higher resolutions.
Bottom line This unit definitely has some strong points and a few weak points. Overall, Im left feeling a bit lacking as Ive never had a laser printer jam this much. I feel strongly that this is due to overheating, but I also believe that measures could be ta...
73%
Country Distributor
United Kingdom 1 distributor(s)