location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C920 High Capacity Feeder 3000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C920 High Capacity Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N0781
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark C920 High Capacity Feeder 3000 sheets:
This short summary of the Lexmark C920 High Capacity Feeder 3000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C920 High Capacity Feeder, 3000 sheets, 60 - 90 g/m², A4, LTR

Long summary description Lexmark C920 High Capacity Feeder 3000 sheets:
This is an auto-generated long summary of Lexmark C920 High Capacity Feeder 3000 sheets based on the first three specs of the first five spec groups.

Lexmark C920 High Capacity Feeder. Maximum capacity: 3000 sheets, Supported media weight(s): 60 - 90 g/m², Standard media sizes: A4, LTR

Features
Maximum capacity
3000 sheets
Features
Standard media sizes
A4, LTR
Supported media weight(s)
60 - 90 g/m²