Ergotron logo

Ergotron Neo-Flex Tilting Wall Mount, VHD 106.7 cm (42") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104533
Info modified on:
07 Dec 2023, 10:01:33
Warranty:
Three (3) years
Long product name Ergotron Neo-Flex Tilting Wall Mount, VHD 106.7 cm (42") Black:

Neo-Flex Tilting Wall Mount, VHD, 23" - 42", 36.3kg

Short summary description Ergotron Neo-Flex Tilting Wall Mount, VHD 106.7 cm (42") Black:

Ergotron Neo-Flex Tilting Wall Mount, VHD, 58.4 cm (23"), 106.7 cm (42"), 100 x 100 mm, 400 x 400 mm, 0 - 20°, Black

Long summary description Ergotron Neo-Flex Tilting Wall Mount, VHD 106.7 cm (42") Black:

Ergotron Neo-Flex Tilting Wall Mount, VHD. Maximum weight capacity: 36.3 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: 0 - 20°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.