Linksys logo

Linksys WRT54GC wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219782
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys WRT54GC wireless router:

Compact Wireless-G Broadband

Linksys WRT54GC wireless router:

The Linksys Compact Wireless-G Broadband Router is really three devices in one small box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.

Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing a printer, digital music, picture and document files, and multi-player or on-line games.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions with WEP or industrial-strength WPA Personal encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility. And the tiny form factor fits any home or desktop.

With the Linksys Compact Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with the flexibility, speed, and security you need!

Short summary description Linksys WRT54GC wireless router:

Linksys WRT54GC, 13 channels, WEP, FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA, 0 - 40 °C, -20 - 70 °C, 20 - 80%

Long summary description Linksys WRT54GC wireless router:

Linksys WRT54GC. Channels quantity: 13 channels. Security algorithms: WEP. Certification: FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA. Minimum processor: 200 MHz, Minimum RAM: 64 MB. Weight: 141 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.