location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS-42C91H TV 106.7 cm (42") XGA Black 1500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-42C91H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-42C91H show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:50:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS-42C91H TV 106.7 cm (42") XGA Black 1500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 1500 cd/m²
  • - 380 W
More>>>
Short summary description Samsung PS-42C91H TV 106.7 cm (42") XGA Black 1500 cd/m²:
This short summary of the Samsung PS-42C91H TV 106.7 cm (42") XGA Black 1500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS-42C91H, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Samsung PS-42C91H TV 106.7 cm (42") XGA Black 1500 cd/m²:
This is an auto-generated long summary of Samsung PS-42C91H TV 106.7 cm (42") XGA Black 1500 cd/m² based on the first three specs of the first five spec groups.

Samsung PS-42C91H. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
XGA
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1500 cd/m²
Progressive scan
Yes
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Comb filter
3D
Display resolution *
1024 x 768 pixels
Audio
Sound output mode
5
RMS rated power *
20 W
Audio system
SRS TruSurround XT, A2/NiCAM
Design
Product colour *
Black
Performance
Game mode
Yes
Teletext
1000 pages
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Audio (L/R) out
1
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
Ports & interfaces
SCART ports quantity
2
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
2
AC (power) in
Yes
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
380 W
Power consumption (standby) *
1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1055 mm
Depth (with stand)
316 mm
Height (with stand)
759 mm
Weight (with stand)
33.2 kg
Width (without stand)
1055 mm
Depth (without stand)
95 mm
Height (without stand)
700 mm
Weight (without stand)
30.6 kg
Package dimensions (WxDxH)
1055 x 410 x 863 mm
Packaging data
Package weight
40 kg
Packaging content
Remote control included
Yes
Other features
Teletext level
2.5
Picture mode
4
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:59:11
Uk has collected 1 expert review for Samsung PS-42C91H TV 106.7 cm (42") XGA Black 1500 cd/m² and the rating is 57 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
57%
Source Review comments Score
televisions.com
Updated:
2011-10-04 02:59:11
The excellent contrast - in both light and dark conditions - really distinguishes this Samsung, but the rather bumbling operation goes some way towards spoiling the fun. The TV also only has...
57%