location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAV5001 Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAV5001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAV5001-100NAS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XAV5001 Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - RJ-45 Ethernet
  • - 500 Mbit/s
Warranty: 1 Year
Long product name NETGEAR XAV5001 Ethernet 500 Mbit/s :
The long product name of NETGEAR XAV5001 Ethernet 500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XAV5001-100NAS, RJ-45, 500 Mbps
More>>>
NETGEAR XAV5001 Ethernet 500 Mbit/s:
The official description of NETGEAR XAV5001 Ethernet 500 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerline AV 500 Adapter
The NETGEAR Powerline AV 500 extends your Internet access to any electrical outlet. With speeds up to 500 Mbps, it is the highest performing consumer networking technology available. Ideal for the most demanding users and applications. Perfect for connecting HDTV's, Blu-ray™ players, DVR’s, PC’s and game consoles to your home network and the Internet. Sets up in minutes, no need to configure or install any software; simply Plug-and-play. With Push-and-Secure encrypts your network connection at the touch of a button.

- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes
- Gigabit-fast wired connections - Speeds up to 500 Mbps enable applications such as streaming mulitmedia, multiplayer gaming, and multiple HD video streams
- Plug-and-play - Sets up in minutes, no need to configure or install software
- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance
- Energy saving features - Power on/off button, automatically powers down when not connected or not in use, disable LEDs, packaging manufactured with at least 80% recyclable material
- Expand your existing Powerline network - Backwards compatible with Homeplug AV including NETGEAR Powerline AV 200

Short summary description NETGEAR XAV5001 Ethernet 500 Mbit/s:
This short summary of the NETGEAR XAV5001 Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAV5001, Wired, RJ-45, Ethernet, 500 Mbit/s, White

Long summary description NETGEAR XAV5001 Ethernet 500 Mbit/s:
This is an auto-generated long summary of NETGEAR XAV5001 Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAV5001. Connectivity technology: Wired, Host interface: RJ-45, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
Ethernet
Network
Maximum data transfer rate *
500 Mbit/s
Design
Product colour
White
Internal *
No
Plug and Play
Yes
Certification
RoHS
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Mac operating systems supported
Yes
Weight & dimensions
Width
67 mm
Depth
40 mm
Height
86 mm
Weight
0.13 g
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.3
Dimensions (WxDxH)
67 x 40 x 86 mm
Link/Act LED
Yes
Cable connection
RJ45
Weight (imperial)
0.127 kg (0.28 lbs)
Dimensions (W x D x H) (imperial)
66.8 x 39.9 x 85.9 mm (2.63 x 1.57 x 3.38")
Cable length
2 m
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:55:14
Uk has collected 6 expert reviews for NETGEAR XAV5001 Ethernet 500 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 00:55:14
The quest for faster home networks continues, and with 802.11n Wi-Fi failing to deliver promised 300-450Mb/s peak speeds to a lot of people - blame sneaky manufacturers slipping cheap, single-antenna, 72Mb/s adaptors into their devices - some punters...
Bottom line At £60 a pop and around £100 for two, Netgear's XAV5001 delivers a speed boost over 200Mb/s powerline adaptors, which aren't a great deal cheaper. New to powerline? Then 500Mb/s is the way to go, but if you already use it, there's no compelling reason...
80%
bit.com.au
Updated:
2014-03-27 01:20:39
Powerline is an excellent networking option for any environment where Wi-Fi may be too slow or too unreliable, as John Gillooly explained in the cover feature of the July 2012 issue of PC & Tech Authority magazine. Netgear's Nano 500 powerline set has t...
67%
hardwareheaven.com
Updated:
2015-09-27 03:43:25
For a long time this reviewer was sceptical about powerline networking, it seemed very much like a concept which would be filled with issues whether they be stability (due to varied quality of wiring) or performance. Over a number of reviews though I have...
0%
Brand Image Product code Product Stock Price from
NETGEAR XAVB2602 Ethernet 200 Mbit/s NETGEAR XAVB2602 Ethernet 200 Mbit/s
(show image)
XAVB2602-100PES XAVB2602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1501 Ethernet 200 Mbit/s NETGEAR XAVB1501 Ethernet 200 Mbit/s
(show image)
XAVB1501-100PES XAVB1501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV2101 Ethernet 200 Mbit/s NETGEAR XAV2101 Ethernet 200 Mbit/s
(show image)
XAV2101-100PES XAV2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100PES XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV1101 Ethernet 200 Mbit/s NETGEAR XAV1101 Ethernet 200 Mbit/s
(show image)
XAV1101-100PES XAV1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB2101 Ethernet 200 Mbit/s NETGEAR XAVB2101 Ethernet 200 Mbit/s
(show image)
XAVB2101-100PES XAVB2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5501 Ethernet 500 Mbit/s NETGEAR XAVB5501 Ethernet 500 Mbit/s
(show image)
XAVB5501-100PES XAVB5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5001 Ethernet 500 Mbit/s NETGEAR XAVB5001 Ethernet 500 Mbit/s
(show image)
XAVB5001-100PES XAVB5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5501 Ethernet 500 Mbit/s NETGEAR XAV5501 Ethernet 500 Mbit/s
(show image)
XAV5501-100PES XAV5501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s NETGEAR XAVN2001-100PES Ethernet / WLAN 200 Mbit/s
(show image)
XAVN2001 XAVN2001-100PES 0.00
(excl. VAT)
0 (incl. VAT)