location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14 Black Stream Notebook Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Black Stream Notebook Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WU676AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8856312885970 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP 14 Black Stream Notebook Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35.6 cm (14") Black
  • - Neoprene
  • - 330 g
Warranty: Warranty: 1 year limited warranty
Long product name HP 14 Black Stream Notebook Sleeve :
The long product name of HP 14 Black Stream Notebook Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 14 Black Stream Notebook Sleeve
More>>>
HP 14 Black Stream Notebook Sleeve:
The official description of HP 14 Black Stream Notebook Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OverviewNotebooks need protection against everyday wear and tear. With its neoprene exterior, the stylish HP Black Stream Notebook Sleeve - 35,6 cm (14”) is custom made to keep them clean and safe – with a retractable handle, a luxurious faux-fur interior and zip pocket for accessories.Features• A durable neoprene exterior safeguards against everyday dirt, bumps and scratches, while the faux-fur interior holds your notebook securely.
• The stylish sleeve's comfortable, retractable handle means you can carry your notebook in your hand or slip it into your bag when you're out and about.
• Essential accessories, like your power adapter, mouse and papers, can be safely stored in the sleeve's secure exterior zip pocket.
• This stylish sleeve features the HP Stream pattern, so it will perfectly match your HP notebook. The durable neoprene exterior safeguards against dirt, bumps and scratches, while the faux-fur interior holds your notebook softly and securely.

Short summary description HP 14 Black Stream Notebook Sleeve:
This short summary of the HP 14 Black Stream Notebook Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14 Black Stream Notebook Sleeve, Sleeve case, 35.6 cm (14"), 330 g

Long summary description HP 14 Black Stream Notebook Sleeve:
This is an auto-generated long summary of HP 14 Black Stream Notebook Sleeve based on the first three specs of the first five spec groups.

HP 14 Black Stream Notebook Sleeve. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 330 g

Features
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black
Country of origin
China
Weight & dimensions
Weight
330 g
Other features
Dimensions (WxDxH)
360 x 40 x 270 mm
Display diagonal
35.6 cm (14")
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)