location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMS5316-100NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMS5316-100NAS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TKIP, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Long product name NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s :
The long product name of NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50-200 Users, 16 APs, 64MB Flash, 512MB RAM, USB, Gigabit Ethernet, 2100g, Grey
More>>>
NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s:
The official description of NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Utilizing multiple wireless access points throughout the network provides the performance, coverage, and reliability required by businesses of all sizes. However, individually configuring, deploying, and managing multiple standalone devices can quickly become resource intensive, creating a significant burden on scarce IT resources. The NETGEAR ProSafe WMS5316 Wireless Management System resolves this quandary. With support for up to 16 wireless access points, it provides a single location to configure and manage all wireless access points in the network.

One Configuration
Mimicking the set up process of a single access point, the NETGEAR ProSafe WMS5316 Wireless Management System supports up to 16 wireless access points to provide a single location with which to centrally configure the entire wireless network. The WMS5316 is the ideal solution for businesses and schools with 50-200 users delivering centralized management via an intuitive interface – without the costs that accompany full-service wireless controllers. With a single entry of wireless parameters and security settings that can be simultaneously pushed to all wireless access points on the network, the system dramatically simplifies the deployment and daily management of the wireless network.

Automatic Management
The WMS5316 Wireless Management System monitors the wireless network to ensure optimal performance and respond to changes in the RF environment. Once a day, based on a schedule it will automatically re-assign channels and adjust RF parameters for maximum connectivity. WMS5316 can ensure that no single access point is overloaded continuously, by limiting the maximum number of clients per access point.

Access Points
Supporting a wide portfolio of standard NETGEAR access points, the WMS5316 Wireless Management System enables customers to select the right access points for their needs, even mixing models to provide the right coverage, as well as an upgrade path as technology changes. Supported models include 802.11g access points as well as professional caliber dual band 802.11n access points.

Short summary description NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s:
This short summary of the NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WMS5316-100NAS, 2.4 GHz, 5 GHz, 300 Mbit/s, 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TKIP, WEP,..., 10,100,1000 Mbit/s

Long summary description NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WMS5316-100NAS. 2.4 GHz, 5 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TKIP, WEP,.... Ethernet LAN data rates: 10,100,1000 Mbit/s

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4, 5 GHz
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Cabling technology
10/100/1000Base-T(X)
Number of users
200 user(s)
VLAN support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, TKIP, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
MAC address filtering
Yes
Protocols
DHCP server
Yes
DHCP client
Yes
Management protocols
HTTP, SNMP v1/v2c, telnet, SSH
Management features
Web-based management
Yes
Ports & interfaces
Interface
USB
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity *
1
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power supply type
DC/AC
Design
LED indicators
Yes
Internal
No
Antenna
Antenna connector type
SMA
Performance
Flash memory
64 MB
Internal memory
512 MB
Minimum system requirements
Internet Explorer 5.0 Mozilla Firefox 1.0
Certificates
Certification
FCC, CE, WEEE, RoHS
Weight & dimensions
Dimensions (WxDxH)
330 x 209 x 43 mm
Weight
2.1 kg
Packaging content
AC adapter included
Yes
Other features
Data transfer rate
1 Gbit/s
Wireless technology
802.11 a/b/g/n
Networking features
Gigabit Ethernet
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
0 - -45 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
0 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:20:27
Uk has collected 3 expert reviews for NETGEAR WMS5316-100NAS wireless access point 300 Mbit/s and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2013-08-16 02:20:27
The problem with many wireless security solutions is they demand total subservience from managed APs by turning them into brainless lightweights. Not so with Netgear's WMS5316 wireless controller. It can centrally manage up to 16 APs and doesn't requir...
Bottom line Simplifies wireless network management and doesn't require APs to be turned into lightweights either...
83%
crn.com
Updated:
2013-08-16 02:20:27
Call it a security flaw, but the CRN Test Center likes the convenience of having a device's default IP address printed right on the underside of its networking gear. Such small touches were a big help when configuring the WMS5316, Netgear's ProSafe Wir...
0%
pcmag.com
Updated:
2013-08-16 02:20:27
For very small businesses with up to five Netgear access points, Netgear's ProSafe 5 AP Wireless Management System WMS105 software (review coming soon) is a great central management solution. But what happens if your business grows—to six to sixteen Ne...
Good Can efficiently manage up to 16 Access Points. User-friendly interface. Quick discovery of APs on a wireless network.
Bad Pricey for the SMB. Runs a little noisy.
Bottom line Centralized management of multiple access points; ideal for organizations with six or more APs deployed. Buy it now...
80%