location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2002EXT2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841566 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:45
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB2002EXT2 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NEWER VERSION NOW AVAILABLE: USB2002EXT2NA; Extend two USB 2.0 connections w/power by up to 330 ft over Cat5 or Cat6 cable
  • - Maximum extension distance of up to 100m (330ft) over Cat5 cabling
  • - Two USB 2.0 ports on remote unit over a single Cat5/Cat6 cable
  • - Rugged, metal enclosure with surface-mounting bracket kit included
  • - High Speed USB 2.0 compliant with support for data transfer rates up to 480 Mbps
  • - 500mA of power per port
  • - No external power required at remote end as power is delivered over Cat5/Cat6
  • - 4kV Contact and 8kV Air Electrical Static Discharge (ESD) protection
  • - No driver or software required
  • - Plug-and-Play and hot-swap compatible
Warranty: 2 Years
Long product name StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet :
The long product name of StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet (USB2002EXT2)
More>>>
StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet:
The official description of StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend two USB 2.0 connections with power, by up to 330ft over Cat5 or Cat6 cableThe USB2002EXT2 2-Port USB Extender lets you extend USB 2.0 devices over Cat 5 or better Ethernet cable at distances of up to 330ft (100m). A local transmitter power adapter provides up to 500 mA of power per port with no power adapter required at the remote end, letting you access and power almost any USB 2.0 device in locations where a power outlet may be unavailable.This USB extender provides support for data transfer rates of up to 480 Mbps, is Plug-and-Play and hot-swap compatible, and is also backwards compatible with USB 1.x devices.This versatile USB extender offers a fast, easy, and flexible solution for business or industrial applications with durable metal housing, and an included surface-mounting bracket kit.Backed by a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet:
This short summary of the StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet, 76 mm, 100 mm, 26 mm, 600 g, 600 g, 600 g

Long summary description StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet:
This is an auto-generated long summary of StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet based on the first three specs of the first five spec groups.

StarTech.com Newer version available USB2002EXT2NA: 2 Port USB 2.0 over Cat5 or Cat6 Extender Kit - Locally or Remotely Powered - 330 ft (100 m) - USB Extender - USB to Ethernet. Width: 76 mm, Depth: 100 mm, Height: 26 mm. Cables included: AC, USB. Power consumption (typical): 24 W, Input voltage: 100 - 240 V, Input current: 0.6 A. Master (outer) case width: 409 mm, Master (outer) case length: 553 mm, Master (outer) case height: 271 mm

Technical details
Type *
Console transmitter & receiver
Data transfer rate
480 Mbit/s
Maximum transfer distance
100 m
Product colour
Black
Housing material
Aluminium, Plastic
Cable types supported
Cat5, Cat6
Sustainability certificates
RoHS
Compliance certificates
RoHS
Plug and Play
Yes
Certification
CE, FCC
Ports & interfaces
USB 2.0 Type-B ports quantity
1
RJ-45 ports quantity
2
DC-in jack
Yes
Weight & dimensions
Width
76 mm
Depth
100 mm
Height
26 mm
Weight
600 g
Transmitter weight
600 g
Receiver weight
600 g
Package width
195 mm
Package depth
248 mm
Package height
108 mm
Weight & dimensions
Package weight
1.2 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
Cables included
AC, USB
Mounting kit
Yes
Quick start guide
Yes
AC adapter included
Yes
Power
Power consumption (typical)
24 W
Input voltage
100 - 240 V
Input current
0.6 A
Output voltage
24 V
Output current
1 A
Power plug type
Type M
Logistics data
Harmonized System (HS) code
84733020
Master (outer) case width
409 mm
Master (outer) case length
553 mm
Master (outer) case height
271 mm
Products per master (outer) case
20 pc(s)
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)