location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 10-Port USB 2.0 Hi-Speed Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Port USB 2.0 Hi-Speed Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U222-010-R
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2023 02:36:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 10-Port USB 2.0 Hi-Speed Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 11
  • - 480 Mbit/s
  • - White
Warranty: 1-year limited warranty
Long product name Tripp Lite 10-Port USB 2.0 Hi-Speed Hub :
The long product name of Tripp Lite 10-Port USB 2.0 Hi-Speed Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Port USB 2.0 Hi-Speed Hub
More>>>
Tripp Lite 10-Port USB 2.0 Hi-Speed Hub:
The official description of Tripp Lite 10-Port USB 2.0 Hi-Speed Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 10-port USB 2.0 hub is the most versatile and powerful hub on the market. This USB 2.0 hub allows you to connect up to ten USB devices to a single USB port on your computer. Features two swivel ports, for easy connection of MP3, flash drive and similar devices. This unit meets or exceeds USB 2.0 Specifications for Hi-Speed data transmission rates up to 480Mbps. Perfect for both the mobile and desktop user. While the hub will function perfectly in virtually all cases without needing external power, a multi-voltage AC adapter (110/220V ) is included in the event you are connecting power hungry devices. The U222-010-R is backwards compatible so that it will function with both USB 2.0 and USB 1.1 devices. Over-current protection safeguards connected equipment from overvoltages. Includes a Hub to Computer USB Cable - 3ft USB "A" Male to 5-pin Mini-B male.

- USB 2.0 Hi-Speed Hub, 10 Ports
- Hub to Computer USB Cable - 3ft USB "A" Male to 5-pin Mini-B male
- 2 Swivel ports for easy connection of MP3, flash drive and similar devices
- Backward compatible with USB 1.1
- Supports data transfer rates up to 480Mbps
- External power not required
- Plug-and-play/hot-swappable allows you to add or remove a device at any time
- Per-port overcurrent protection
- Bus-powered or self-powered
- Supports USB 2.0 spec up to 500mA per port

Short summary description Tripp Lite 10-Port USB 2.0 Hi-Speed Hub:
This short summary of the Tripp Lite 10-Port USB 2.0 Hi-Speed Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 10-Port USB 2.0 Hi-Speed Hub, USB 2.0, 480 Mbit/s, White, AC, USB, 100 - 240 V, 0.5 A

Long summary description Tripp Lite 10-Port USB 2.0 Hi-Speed Hub:
This is an auto-generated long summary of Tripp Lite 10-Port USB 2.0 Hi-Speed Hub based on the first three specs of the first five spec groups.

Tripp Lite 10-Port USB 2.0 Hi-Speed Hub. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: White. Power source type: AC, USB, Input voltage: 100 - 240 V, Input current: 0.5 A. Width: 157.5 mm, Depth: 76.2 mm, Height: 19.1 mm. Interface: USB 2.0

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
11
Ports quantity *
11
DC-in jack
Yes
Features
Data transfer rate *
480 Mbit/s
Product colour
White
Hot-swap
Yes
Power
Power source type
AC, USB
Input voltage
100 - 240 V
Power
Input current
0.5 A
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2.5 A
Weight & dimensions
Width
157.5 mm
Depth
76.2 mm
Height
19.1 mm
Packaging content
AC adapter included
Yes
Other features
Interface
USB 2.0
Country Distributor
United Kingdom 1 distributor(s)