location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-S211 label-making tape TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-S211
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-S211 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766693028 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 348290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:52:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-S211 label-making tape TZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Tape size: 6 mm
  • - Print technology: Inkjet
  • - Tape width: 6 mm
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-S211 label-making tape TZ :
The long product name of Brother TZE-S211 label-making tape TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TZe-S211 - Strong Adhesive Tape, 8 m, 6 mm
More>>>
Brother TZE-S211 label-making tape TZ:
The official description of Brother TZE-S211 label-making tape TZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P-touch Strong Adhesive Tapes:
In many fields of industry you don't always have the luxury of working with perfectly smooth, flat surfaces that provide your label with maximum adhesive contact. Often the surfaces you are labelling are textured, rough or uneven, which means that your label is only adhering to “points” of the surface. So the actual adhesive strength of labels that work well on smooth surfaces is greatly reduced, sometimes by as much as half.

To compensate for this effect, our Strong Adhesive tapes are made with a more pliable adhesive that instantly fills recessed surfaces, making more surface area contact than our standard tapes. This is the secret of how our Strong Adhesive tapes can provide up to twice the adhesive strength for those difficult to stick to surfaces.

P-touch TZ Labels Tested to the Extreme:
Extensive testing has been performed to ensure that P-touch TZ labels are incredibly durable under all kinds of conditions. They hold up extraordinarily well - and stay crisp, legible and affixed - even when subjected to abrasion, extreme temperature, industrial chemicals and sunlight.

Abrasion Resistant P-touch TZ Labels - Brother's patented tape technology ensures that Brother P-touch laminated labels can withstand even heavy abrasion.

Temperature Resistant P-touch TZ Labels - Whether you want to use our labels in freezing conditions or extremely warm environments, Brother P-touch laminated labels have been designed to last. We know this because we have tested them to the extreme. In fact, results show that our laminated labels can withstand temperatures from -80°C to 150°C.

Fade Resistant P-touch TZ Labels - Wherever you use P-touch laminated labels, they will stay as clear and legible as the day they were applied.

Water and Chemical Resistant P-touch TZ Labels - Testing TZ labels 'to the extreme' has found them to be waterproof and resistant to chemical spill

Short summary description Brother TZE-S211 label-making tape TZ:
This short summary of the Brother TZE-S211 label-making tape TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-S211, TZ, Black, Inkjet, 6 mm, 8 m, 17 mm

Long summary description Brother TZE-S211 label-making tape TZ:
This is an auto-generated long summary of Brother TZE-S211 label-making tape TZ based on the first three specs of the first five spec groups.

Brother TZE-S211. Tape type: TZ, Product colour: Black, Print technology: Inkjet. Tape width: 6 mm, Tape length: 8 m, Width: 17 mm. Tape size: 6 mm

Features
Tape type
TZ
Product colour
Black
Print technology
Inkjet
Weight & dimensions
Tape width *
6 mm
Tape length
8 m
Width
17 mm
Depth
68 mm
Height
100 mm
Weight
28 g
Weight & dimensions
Quantity per pack
1 pc(s)
Package width
210 mm
Package depth
370 mm
Package height
250 mm
Package type
Presentation box
Package weight
47 g
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
6 mm
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)