location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 1 Correctable +

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Correctable +
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
519546
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474519542
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 08:15:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Pelikan offers 3 years warranty on all printer supplies and takes over the warranty on the printer if a Pelikan cartridge is inside.
Long product name Pelikan 1 Correctable + :
The long product name of Pelikan 1 Correctable +. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Correctable +
More>>>
Short summary description Pelikan 1 Correctable +:
This short summary of the Pelikan 1 Correctable + data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 1 Correctable +, Black, 60 g, Box, 2320 pc(s), 116 pc(s), 20 pc(s)

Long summary description Pelikan 1 Correctable +:
This is an auto-generated long summary of Pelikan 1 Correctable + based on the first three specs of the first five spec groups.

Pelikan 1 Correctable +. Product colour: Black. Weight: 60 g. Unit: Box. Products per pallet: 2320 pc(s), Products per master (outer) case: 116 pc(s), Master (outer) cases per pallet: 20 pc(s). Contents: 7 mm /155 m, Version: Non blister

Brand Image Product code Product Stock Price from
MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon
(show image)
F1002DK Black Ribbon (Carma ID: 2868 - Group ID: 691) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Ribbon - Correctable (Carma ID: 2737 - Group ID: 153) printer ribbon MM Black Ribbon - Correctable (Carma ID: 2737 - Group ID: 153) printer ribbon
(show image)
F1000DK Black Ribbon - Correctable (Carma ID: 2737 - Group ID: 153) 0.00
(excl. VAT)
0 (incl. VAT)
Brother Film lift off ribbon black Brother Film lift off ribbon black
(show image)
1030 Film lift off ribbon black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)