location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU6000RT4UTFHW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157225 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 kVA 5400 W
  • - 13 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU6000RT4UTFHW 6000VA / 6kVA / 5400 watt on-line, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 6U rack/tower compatible configuration. Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Detachable back panel PDU with manual bypass switch supports hot-swappable UPS power module replacement with no interruption to connected equipment. 4U UPS power module and included 2U low-voltage transformer install in only 6 rack spaces total (6U) with a maximum installed depth of only 21.8 in. / 55.3 cm. Maintains full-time sine wave output within 2% of selectable 208/240V and 120V nominal at 60Hz during brownouts as low 100V and overvoltages as high as 300V. Expandable runtime is supported with optional BP192V12-3U external battery packs. Battery independent restart ensures automatic UPS power-up without userinteraction after lengthy power outages, even when batteries are expired and require replacement. Double-conversion operation converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types. Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs. Network-grade AC surge and noise suppression. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232 and USB interfaces. Optional SNMP/Web and contact-closure communications card accessories available. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Included PowerAlert monitoring software offers detailed site power and UPS updates with support for safe auto-shutdown of connected systems as UPS batteries become depleted. Included software packages include PowerAlert Local, PowerAlert Network Shutdown Agent and PowerAlert Network Management System for complete support for a wide variety of application types. Supports Emergency Power Off (EPO) via built-in interface. Front panel LEDs and LCD readout with scroll controls support front-panel visual monitoring of all major UPS for a variety of control options to support advanced UPS settings and configurations. LED / LCD display panel rotates for viewing in rackmount or tower configurations. Hardwire input. Hardwire UPS output, plus 1 L6-30R, 8 5-15/20R and 4 5-15R outlets. External battery packs are field replaceable and hot swappable. $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

- Tripp Lite SU6000RT4UTFHW 6000VA / 6kVA / 5400 watt on-line, double-conversion UPS system in a 6U rack/tower compatible configuration (4U power module plus 2U low-voltage transformer)
- Full-time active power conditioning maintains clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Detachable back panel PDU contains input line cord connection, output receptacles and manual bypass switch to support hot-swappable whole UPS replacement with no interruption to connected equipment
- Hardwire input (208/240V L1, L2 + G)
- Hardwire high and low voltage output, plus 8 5-15/20R and 4 5-15R 120V outlets
- Included rail kit supports 4U 19 inch rackmount installation in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (2 required for SU6000RT4UTFHW)
- Optional 2-9USTAND supports upright tower placement (1 required for SU6000RT4UTFHW)
- Maximum installed rack depth of only 21.8 in. / 55.3 cm
- Maintains full-time sine wave output within 2% of selected 208/240V and 120V nominal at 60Hz in double conversion mode
- Corrects brownouts to 156V at full load (100V at 50% load or less)
- Corrects overvoltages to 290V at full load (300V at 90% load or less)
- Double-conversion operation offers full-time AC to DC, then DC to AC conversion to maintain perfectly regulated sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- High efficiency ECONOMY MODE operation significantly reduces BTU heat output and operating energy costs
- Network-grade AC surge and noise suppression
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232, USB and optional SNMP card slot interfaces
- UPS card slot supports one card-based network interface option (part # SNMPWEBCARD) or dry-contact monitoring accessory (part # RELAYIOCARD)
- Optional SNMPWEBCARD offers communications and control via secure remote web and network interfaces
- Optional RELAYIOCARD supports six configurable hard contact closure outputs for custom event notification
- Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Includes Free PowerAlert monitoring software packages; PowerAlert LOCAL for desktops and small business networks, PowerAlert NSA (Network Shutdown Agent) for larger networks and PowerAlert NMS (Network Management System) for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Front panel LEDs and LCD readout with scroll controls support front-panel visual monitoring of all major UPS functions with support for a variety of control options to support advanced UPS settings and configurations
- LED/LCD display panel rotates for viewing in rackmount or tower configurations
- Supports Emergency Power Off (EPO) via built-in interface
- Battery independent restart ensures automatic UPS power-up without userinteraction after lengthy power outages, even when batteries areexpired and require replacement
- BP192V12-3U external battery packs are field replaceable and hot swappable
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial, 6 kVA, 5400 W, 208 V, 240 V, 120 V, 240 V

Long summary description Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, LCD, USB, DB9 Serial. Output power capacity: 6 kVA, Output power: 5400 W, Input operation voltage (min): 208 V. AC outlets quantity: 13 AC outlet(s). Typical backup time at full load: 8.5 min, Typical backup time at half load: 2 min, Battery recharge time: 6 h. Form factor: Rackmount, Product colour: Black, Display type: LED. Width: 445 mm, Depth: 526 mm, Height: 174 mm

Features
Output power capacity *
6 kVA
Output power *
5400 W
Input operation voltage (min) *
208 V
Input operation voltage (max) *
240 V
Output operation voltage (min)
120 V
Output operation voltage (max)
240 V
Maximum current
40 A
Efficiency
96%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
60 dB
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlets quantity
13 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
RS-232 ports
1
Battery
Typical backup time at full load
8.5 min
Typical backup time at half load
2 min
Battery recharge time
6 h
Hot-swap battery
Yes
Design
Form factor *
Rackmount
Product colour *
Black
Design
Display type
LED
LED indicators
Yes
Certification
UL1778 CSA FCC Part 15 Category A IEC 61000-4-5 1995 B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
445 mm
Depth
526 mm
Height
174 mm
Weight
52.8 kg
Package width
599.4 mm
Package depth
739.1 mm
Package height
563.9 mm
Package weight
105.3 kg
Logistics data
Master (outer) case width
599.4 mm
Master (outer) case length
739.1 mm
Master (outer) case height
563.9 mm
Master (outer) case gross weight
105.3 kg
Products per master (outer) case
1 pc(s)
Other features
Number of phases
1
Output connections
4 x 5-15R & 8 x 5-15/20R & 1 x L6-30R, Hardwire
Relative humidity
0 - 95%
Management platform
SNMP
Country Distributor
United States 1 distributor(s)