location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 1 Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Nylon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
551374
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:41:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Pelikan 1 Nylon :
The long product name of Pelikan 1 Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9 mm/13 m, Black
More>>>
Short summary description Pelikan 1 Nylon:
This short summary of the Pelikan 1 Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 1 Nylon, Adler-Royal MPR 7290 Bull 4319, 43333, 7220, A 2, BI 4342, BI 4352, BI 4352 A, Micral 90/20, PRT..., Dot matrix, Black, 13 m, 190 g, 9 mm

Long summary description Pelikan 1 Nylon:
This is an auto-generated long summary of Pelikan 1 Nylon based on the first three specs of the first five spec groups.

Pelikan 1 Nylon. Compatibility: Adler-Royal MPR 7290 Bull 4319, 43333, 7220, A 2, BI 4342, BI 4352, BI 4352 A, Micral 90/20, PRT..., Print technology: Dot matrix, Product colour: Black. Ribbon length: 13 m. Package weight: 190 g. Ribbon size: 9 mm, Package dimensions (WxDxH): 135 x 510 x 33 mm. Products per pallet: 448 pc(s)

Brand Image Product code Product Stock Price from
TallyGenicom

TallyGenicom 25960 printer ribbon
(show image)
25960 25960 0.00
(excl. VAT)
0 (incl. VAT)