location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 1 Correctable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Correctable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
551713
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474551719
Category:
Device which transfers pigment to paper in various devices for impact printing. Such ribbons were part of standard designs for hand- or motor-driven typewriters, teleprinters, stenotype machines, computer-driven printers and many mechanical calculators, before electronic alternatives replaced most of them.
Typewriter Ribbons Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 13:26:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelikan 1 Correctable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ribbon width: 8 mm
  • - Ribbon length: 425 m
  • - Black
  • - Quantity: 1
Long product name Pelikan 1 Correctable :
The long product name of Pelikan 1 Correctable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 mm/425 m, Black
More>>>
Short summary description Pelikan 1 Correctable:
This short summary of the Pelikan 1 Correctable data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 1 Correctable, Box, 8 mm, 425 m

Long summary description Pelikan 1 Correctable:
This is an auto-generated long summary of Pelikan 1 Correctable based on the first three specs of the first five spec groups.

Pelikan 1 Correctable. Package type: Box. Ribbon width: 8 mm, Ribbon length: 425 m

Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Lift-off-Tape
(show image)
551739 1 Lift-off-Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)