location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWO12US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156761 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum load capacity of 150 lbs (68 kgs)
  • - Pivots to allow easy rear access to equipment and cabling
  • - Stores 12U of 19 in. rack equipment up to 18 in. deep
  • - Simple to assemble and mount
  • - Assembly and equipment-mounting hardware included
Warranty: 5-year limited
Long product name Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack :
The long product name of Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack
More>>>
Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack:
The official description of Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack stores and organizes EIA-standard 19-inch rack equipment compatible with 2-post mounting in network wiring closets, back offices and other secure areas with limited floor space where a locked enclosure is not required. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 lbs (68 kgs).

The open frame design pivots to allow unrestricted access for installing, configuring and servicing equipment and cabling from any direction. The rack is simple to assemble and mount to the wall. Threaded 12-24 mounting holes and numbered rack spaces make equipment installation easy. Included locking pins secure the frame in position while pivoted for mounting equipment. The vertical mounting rails accommodate equipment up to 18 inches deep, such as network switches and patch panels. Assembly and equipment-mounting hardware is included.

Short summary description Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack:
This short summary of the Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack, Wall mounted rack, 12U, 68.1 kg, 6.8 kg, Black

Long summary description Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack:
This is an auto-generated long summary of Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack based on the first three specs of the first five spec groups.

Tripp Lite SRWO12US SmartRack 12U Flat-Pack Low-Profile Switch-Depth Wall-Mount Pivoting 2-Post Open Frame Rack. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 68.1 kg. Weight: 6.8 kg. Product colour: Black

Features
Rack capacity *
12U
Type *
Wall mounted rack
Maximum weight capacity *
68.1 kg
Product colour
Black
Certification
EIA-310-D, IEC 60297-3-100, DIN 41494, RoHS, UL 60950
Weight & dimensions
Width
501.9 mm
Depth
516.9 mm
Height
788.4 mm
Weight
6.8 kg
Packaging data
Wall mounting kit
Yes
Manual
Yes
Package width
619.8 mm
Packaging data
Package depth
510.5 mm
Package height
104.1 mm
Package weight
7.26 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332156768
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
1169.9 mm
Master (outer) case length
549.9 mm
Master (outer) case height
650.2 mm
Master (outer) case gross weight
80.7 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SRN4G12US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 12U, Gray Tripp Lite SRN4G12US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 12U, Gray
(show image)
SRN4G12US SRN4G12US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 16.5 in. Depth, 6U, Yellow Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 16.5 in. Depth, 6U, Yellow
(show image)
SRN3RY6U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 16.5 in. Depth, 6U, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty Tripp Lite SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty
(show image)
SRWO16US SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty Tripp Lite SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty
(show image)
SRWO12US2 SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets Tripp Lite SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets
(show image)
SRWF6UMOD SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets Tripp Lite 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets
(show image)
SRWF10UMOD 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPGVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window Tripp Lite SRW9UDPGVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window
(show image)
SRW9UDPGVRT SRW9UDPGVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide Tripp Lite SRW9UDPVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide
(show image)
SRW9UDPVRT SRW9UDPVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW6UDPVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide Tripp Lite SRW6UDPVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide
(show image)
SRW6UDPVRT SRW6UDPVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW6UDPGVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window Tripp Lite SRW6UDPGVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window
(show image)
SRW6UDPGVRT SRW6UDPGVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)