location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART2200SLTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART2200SLTAA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:02:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 kVA 1600 W
  • - 7 AC outlet(s)
  • - Tower Black
Warranty: 2 years
Long product name Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s) :
The long product name of Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAA Compliant SmartPro Tower UPS System, 2200VA, 120-Volt, 5-20P
More>>>
Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s):
The official description of Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SMART2200SLTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. 2200VA line-interactive tower UPS system for server, networking and telecommunications equipment. Upright tower form factor. Offers sine wave 120V nominal output in both AC and battery modes. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost/cut during brownouts/overvoltages to maintain regulated 120V nominal output over an input voltage range of 83-145V. Includes NEMA 5-20P input plug and 7 UPS-supported (6 x 5-15/20R & 1 L5-20R) output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all three network interfaces. Includes PowerAlert power management software and complete cabling. Three-stage metered current monitoring and battery charge status LEDs. Utility power and voltage regulation, and battery warning LEDs. Audible alarm. Self-test. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
- SmartPro line-interactive UPS system is ideal for voice, data, medical and industrial networking applications
- Line-interactive voltage regulation maintains selectable 120V nominal output during brownouts as low as 83V and overvoltages to 145V
- Enables continuous operation through blackouts, voltage fluctuations and surges
- Line-interactive automatic voltage regulation (AVR) provides 12% and 24% voltage boost during brownouts and a 12% voltage cut during overvoltages
- Standard internal battery set offers 13 min. runtime at half load (800W) and 5 min. at full load (1600W)
- Space-saving upright tower format
- Network interfaces support simultaneous communications via built-in USB port, DB9 serial port and SNMPWEBCARD slot
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert power management software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, timed inverter shutoff, activate self-test and output power control
- NEMA 5-20P input plug/6 x NEMA 5-15R and 1 x NEMA L5-20R output receptacles
- Front panel LEDs provide current monitoring, voltage regulation, battery charge level, and battery warning information
- UPS ships fully assembled in full compliance with DOT regulations; no time-consuming connection of internal batteries by user required

Short summary description Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s):
This short summary of the Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART2200SLTAA, 2.2 kVA, 1600 W, 83 V, 145 V, 60 Hz, 120 V

Long summary description Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART2200SLTAA uninterruptible power supply (UPS) 2.2 kVA 1600 W 7 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART2200SLTAA. Output power capacity: 2.2 kVA, Output power: 1600 W, Input operation voltage (min): 83 V. AC outlet types: NEMA 5–15R, NEMA 5–20R, Type L, AC outlets quantity: 7 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 13 min, Battery recharge time: 4.5 h. Form factor: Tower, Product colour: Black, Cable length: 3 m. Width: 225 mm, Depth: 318 mm, Height: 267 mm

Features
Output power capacity *
2.2 kVA
Output power *
1600 W
Input operation voltage (min) *
83 V
Input operation voltage (max) *
145 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Maximum current
20 A
Surge energy rating
570 J
Power factor
0.7
Emergency Power Off (EPO)
Yes
Noise level
50 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, Type L
AC outlets quantity
7 AC outlet(s)
Battery
Typical backup time at full load
5 min
Battery
Typical backup time at half load
13 min
Battery recharge time
4.5 h
Hot-swap battery
Yes
Design
Form factor *
Tower
Cable length
3 m
Product colour *
Black
LED indicators
Yes
Certification
UL1778, FCC Part 15 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
225 mm
Depth
318 mm
Height
267 mm
Weight
25.9 kg
Other features
Battery type
RBC54
Interface
USB; DB9