location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother fax machine Inkjet 33.6 Kbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax Machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1940CN show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brother fax machine Inkjet 33.6 Kbit/s White:
This short summary of the Brother fax machine Inkjet 33.6 Kbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Fax Machine, Inkjet, 33.6 Kbit/s, 17 cpm, 100 sheets, 20 sheets, 375 x 181 x 365 mm

Long summary description Brother fax machine Inkjet 33.6 Kbit/s White:
This is an auto-generated long summary of Brother fax machine Inkjet 33.6 Kbit/s White based on the first three specs of the first five spec groups.

Brother Fax Machine. Print technology: Inkjet, Modem speed: 33.6 Kbit/s. Copy speed (black, normal quality, A4): 17 cpm. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Dimensions (WxDxH): 375 x 181 x 365 mm, Weight: 5 kg. Print speed (black, normal quality, A4/US Letter): 20 ppm

Fax
Print technology *
Inkjet
Colour faxing *
Yes
Modem speed *
33.6 Kbit/s
Error Correction Mode (ECM)
Yes
Copying
Copy speed (black, normal quality, A4)
17 cpm
Input & output capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
20 sheets
Technical details
Product colour
White
Weight & dimensions
Dimensions (WxDxH)
375 x 181 x 365 mm
Weight
5 kg
Printing
Print speed (black, normal quality, A4/US Letter)
20 ppm
Other features
Maximum resolution
6000 x 1200 DPI
Media formats
Standard media sizes
A4, A5, 10x15 cm