location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDOCK22UEC laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATDOCK22UEC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK22UEC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030838900 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name StarTech.com SATDOCK22UEC laptop dock/port replicator Black :
The long product name of StarTech.com SATDOCK22UEC laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eSATA USB to Dual SATA Hard Drive Docking Station with Controller Card
More>>>
StarTech.com SATDOCK22UEC laptop dock/port replicator Black:
The official description of StarTech.com SATDOCK22UEC laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SATDOCK22UEC dual drive SATA HDD Docking station and controller kit provides fast, convenient access to 2.5” or 3.5" SATA (SATA, SATA II, SATA III) hard drives (HDD) or solid state drives (SSD) through either USB or eSATA, without ever having to open a computer case or mount hard drives in an enclosure.

Supporting one or two SATA drives, SATADOCK22UEC can be connected to the host computer through either USB 2.0 or eSATA - then, it's just a matter of inserting the desired 2.5" or 3.5" hard drive (or combination of both) into one of the two (or both) dock slots for instant access.

The docking station supports plug and play installation on most operating systems, making it a perfect solution for data recovery, drive imaging, software testing, or any environment that requires fast access to massive amounts of data (uninstalled or archived hard drives etc.). Plus, the HDD Dock features a small form factor design that requires minimal desk space for permanent connection to the host computer and provides enough hard drive surface exposure to optimize dissipation of operating heat.

SATADOCK22UE supports data transfer speeds of up to 1.5 Gbps (using eSATA) and 480Mbps (using USB 2.0) between host and dock - ensuring effortless data dumps or backups and hassle-free file transfers. Extend the value of this hard drive docking station, using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.

Short summary description StarTech.com SATDOCK22UEC laptop dock/port replicator Black:
This short summary of the StarTech.com SATDOCK22UEC laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDOCK22UEC, Black, Plastic, Serial ATA, 2.5,3.5", 2.4 A, 547 g

Long summary description StarTech.com SATDOCK22UEC laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com SATDOCK22UEC laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com SATDOCK22UEC. Product colour: Black, Housing material: Plastic. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5,3.5". Output current: 2.4 A. Weight: 547 g. Package weight: 890 g

Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
eSATA ports quantity
2
Network
Ethernet LAN *
No
Performance
Product colour *
Black
LED indicators
Yes
Housing material
Plastic
Storage
Number of HDDs supported
2
Supported HDD interfaces
Serial ATA
Supported HDD sizes
2.5, 3.5"
Power
Output current
2.4 A
Control unit
Remote control included
No
Weight & dimensions
Weight
547 g
Packaging data
Package weight
890 g
Other features
Dimensions (WxDxH)
132 x 147 x 70 mm
Maximum data transfer rate
1500 Mbit/s
Interface
USB/eSATA
Power requirements
115 - 230 AC, 12/5 DC
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, MAC OS X
Brand Image Product code Product Stock Price from
StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD
(show image)
SATADOCK22UE eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2E laptop dock/port replicator Black StarTech.com SATADOCKU2E laptop dock/port replicator Black
(show image)
SATADOCKU2E SATADOCKU2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2 laptop dock/port replicator Black StarTech.com SATADOCKU2 laptop dock/port replicator Black
(show image)
SATADOCKU2 SATADOCKU2 0.00
(excl. VAT)
0 (incl. VAT)