location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT3510U2F storage drive enclosure Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAT3510U2F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510U2F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837750 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SAT3510U2F storage drive enclosure Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 1
  • - FireWire 800
  • - Silver
Warranty: 2 years
Long product name StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" :
The long product name of StarTech.com SAT3510U2F storage drive enclosure Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in USB FireWire SATA External Hard Drive Enclosure
More>>>
StarTech.com SAT3510U2F storage drive enclosure Silver 3.5":
The official description of StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAT3510U2F External Hard Drive Enclosure supports both USB 2.0 and FireWire 400 (IEEE1394a) host connections, providing the compatibility needed to create a convenient and versatile external SATA storage solution for desktop computers as well as MacBooks® and Windows® based laptops.

The USB/FireWire enclosure features a slim, lightweight aluminum design and includes a 6-pin FireWire cable simplifying the option to connect through IEEE 1394a, as well as a USB cable for USB 2.0 connections to the host.

Short summary description StarTech.com SAT3510U2F storage drive enclosure Silver 3.5":
This short summary of the StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT3510U2F, 3.5", Serial ATA, Silver

Long summary description StarTech.com SAT3510U2F storage drive enclosure Silver 3.5":
This is an auto-generated long summary of StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com SAT3510U2F. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 2 TB. Product colour: Silver

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
Maximum storage capacity
2 TB
Ports & interfaces
FireWire 800
Yes
USB 2.0 ports quantity
1
Design
Product colour *
Silver
Material
Aluminium
LED indicators
Yes
Performance
Chipset
PLX/Oxford - OXUF934SSA
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
30 mm
Depth
208 mm
Height
118 mm
Weight
400 g
Other features
Compatible operating systems
Windows XP(32/64bit)/ Vista(32/64bit)/ 7(32/64bit), Mac OS X, Linux
Weight (imperial)
0.88 kg (1.94 lbs)
Brand Image Product code Product Stock Price from
StarTech.com SAT3510BU2V storage drive enclosure Black 3.5" StarTech.com SAT3510BU2V storage drive enclosure Black 3.5"
(show image)
SAT3510BU2V SAT3510BU2V 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com IDE3510U2 storage drive enclosure Black 3.5" StarTech.com IDE3510U2 storage drive enclosure Black 3.5"
(show image)
IDE3510U2 IDE3510U2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure
(show image)
SAT2510U2F StarTech.com 2.5in USB FireWire SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
(show image)
S354UFER 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com External HDD Enclosure Black 3.5" StarTech.com External HDD Enclosure Black 3.5"
(show image)
SAT3510BU2E External HDD Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com External Hard Drive Enclosure Silver 3.5" StarTech.com External Hard Drive Enclosure Silver 3.5"
(show image)
SAT3510U2V External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe 3.5" USB 2.0 Silver StarTech.com InfoSafe 3.5" USB 2.0 Silver
(show image)
SAT3510U2B InfoSafe 3.5" USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)