location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rackmount PDU with 8 Outlets and Surge Protection - 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RKPW081915
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836555 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:35:30
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com RKPW081915 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1U Black
  • - 8 AC outlet(s) NEMA 5–15
  • - 1800 J
Warranty: 2 Years
Long product name StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U :
The long product name of StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 8 Outlet Horizontal 1U Rack Mount PDU Power Strip for Network Server Racks - Surge Protection - 120V/15A - w/ 6ft Power Cord (RKPW081915)
More>>>
StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U:
The official description of StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your equipment while adding eight additional power outlets to your server rack, with this 19in power distribution unit

This 8-outlet (120V 15A)(12A UL) Rack PDU delivers a cost-effective power distribution solution for your server rack/cabinet. The 1U PDU can be mounted horizontally in any server rack 19" in depth or greater, to provide eight 120V 15A power ports/outlets, and features a rugged steel casing to ensure maximum durability.

The front of the PDU features two LEDs to indicate proper ground and surge detection while enabling you to control the power state with an illuminated power/reset switch.To prevent costly breakdowns of connected devices, the rackmount PDU features a built-in circuit breaker and reset switch, ensuring dependable performance of vital equipment.

The StarTech.com Advantage

- Low pricepoint makes it ideal even for small rack setups with only a few devices, and powerful enough for enterprise configurations
- Guaranteed compatibility with all 19in server racks, this PDU is the perfect addition to your StarTech.com rack solution
- This power distribution system consolidates your power source and enables you to control all powered device from one switch

Short summary description StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U:
This short summary of the StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U, 1U, Horizontal, Steel, Black, 8 AC outlet(s), NEMA 5–15

Long summary description StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U:
This is an auto-generated long summary of StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U based on the first three specs of the first five spec groups.

StarTech.com Rackmount PDU with 8 Outlets and Surge Protection - 1U. Rack capacity: 1U, Mounting: Horizontal, Housing material: Steel. AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15, Power plug: NEMA 5–15. Cable length: 1.8 m, Certification: UL, REACH. Nominal input voltage: 120 V, Maximum current: 15 A, Nominal output voltage: 120 V. Dimensions (WxDxH): 96 x 483 x 43 mm, Weight: 1.9 kg

Design
Rack capacity *
1U
Mounting
Horizontal
Housing material
Steel
Product colour
Black
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Power plug
NEMA 5–15
AC outlet types *
NEMA 5–15
Features
LED indicators
Yes
Cable length
1.8 m
Certification
UL, REACH
Power
Nominal input voltage *
120 V
Maximum current *
15 A
Nominal output voltage
120 V
Output voltage
125 V
Power
Load capacity
1800 VA
Maximum total current draw per phase
15 A
Surge energy rating
1800 J
Weight & dimensions
Dimensions (WxDxH)
96 x 483 x 43 mm
Weight
1.9 kg
Packaging data
Package dimensions (WxDxH)
59 x 465 x 227 mm
Package weight
2.2 kg
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com Rackmount PDU with 16 Outlets and Surge Protection - 1U StarTech.com Rackmount PDU with 16 Outlets and Surge Protection - 1U
(show image)
RKPW161915 Rackmount PDU with 16 Outlets and Surge Protection - 1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)