location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM6040f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3939A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2014
Product end of life date
standard (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 40 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 835 MHz
  • - 143.8 kg
Warranty: 1 year Next Business Day On-Site standard
Long product name HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm :
The long product name of HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CM6040f Multifunction Printer
More>>>
HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm:
The official description of HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See productivity soar with this high performing Color LaserJet MFP. Create A3 colour documents with excellent line and image quality. Enjoy fast print speeds; print, copy, scan, fax and digital sending functionality plus exceptional ease of use.

Boost workgroup productivity with fast print speeds, more functionality and outstanding performance.
Be more productive with print, copy, fax and digital sending; and print and copy speeds of up to 31 ppm and 41 ppm in colour and black (A4). Handle documents quickly with an 835 MHz microprocessor and 768 MB memory.

Exceptionally easy to use and manage with an intuitive design and touch screen control panel.
Exceptionally easy to use and manage with an intuitive design and touch screen control panel. Cut costs and save time with HP Web Jetdadmin fleet management software. Extend your MFP’s capabilities and streamline workflows with advanced solutions.

Achieve outstanding results with superior colour accuracy and excellent output quality.
Create high quality documents in-house with HP ImageRet 4800. Get exceptional line acuity with up to 1200x600 dpi, superior colour accuracy with support for colour matching standards and produce reliable, high gloss colour with HP ColorSphere toner.

Short summary description HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm:
This short summary of the HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM6040f, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A3

Long summary description HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm:
This is an auto-generated long summary of HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM6040f. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
11.5 s
Time to first page (colour, normal)
11.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, E-mail Server
Scan speed (black)
40 ppm
Image formats supported
JPG, TIF
Scan speed (black, normal quality)
40
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
13 sec/page
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Features
Recommended duty cycle
17000
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
5
Total input capacity *
2000 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity for envelopes
10
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Statement
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 9, 10
Photo paper sizes (imperial)
4x6, 5x7"
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP, EAP-TLS, HTTPS, PEAP, SSL/TLS
Supported network protocols (IPv4)
Apple Bonjour, HTTP, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPSec, Auto-IP, SLP, TFTP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
Apple Bonjour, HTTP, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPSec, DHCPv6, MLDv1, ICMPv6
Management protocols
SNMPv1/v2c/v3
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
835 MHz
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
881 W
Power consumption (PowerSave)
208 W
Power consumption (standby)
230 W
Power consumption (off)
0.72 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003
Minimum RAM
64 MB
Minimum processor
333 MHz
Operational conditions
Recommended humidity operating range
30 - 70%
Recommended operating temperature range (T-T)
17 - 25 °C
Storage temperature (T-T)
0 - 35 °C
Storage relative humidity (H-H)
35 - 85%
Operating altitude
0 - 3100 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
143.8 kg
Packaging data
Package weight
158.7 kg
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
704 x 673 x 1216 mm
Acoustic power emissions
6.8B(A)
Acoustic pressure emissions
56.8 dB
Network ready
Yes
Minimum system requirements for Macintosh
80MB HDD
Scan file formats
HTM, JPG, PDF, RTF, TIFF, TXT, XML
Safety
IEC, UL/cUL, EN, GB4943-2001
Compatible operating systems
Windows 7 Windows Vista Windows XP Home Windows XP Professional Windows Server 2003 Windows 2000 Mac OS X v10.2.8, 10.3, 10.4, 10.5, 10.6 Linux
Automatic paper sensor
Yes
First page out (black&white, A4, ready)
11.5 s
Junk barrier supported
Yes
Typical electricity consumption (TEC) number
11.064 kWh/Week
Duplex ADF scanning
Yes
All-in-one functions
Copy, Digital sender, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Electromagnetic compatibility
CISPR, EN, FCC, ICES-003, NOM
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:10:28
Uk has collected 1 expert review for HP LaserJet CM6040f Laser A3 1200 x 600 DPI 40 ppm and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2015-09-10 15:10:28
Large workgroup MFP printers are designed to work largely unattended and be used by anybody with the right authorisation. HP has built a number of useful extra controls into this device and provided a very expandable printing and scanning framework, so...
83%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)