location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
140
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 145
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3025A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736575935 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:13:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - LCD
  • - USB port
Long product name HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart 145 Compact Photo Printer145
More>>>
HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ultra-compact printer is purpose-designed for outputting high quality borderless 10 x 15 cm photo prints from any make of digital camera. Perfect for parties and other events where people want to share images instantly, it features an easy-to-use control panel enabling quick selection of images for printing or for upload to PC or Mac. For maximum convenience, an optional carry case and cigarette lighter adapter (separate purchases) allow this portable photo printer to be taken anywhere.Ultra-compact portable unit for printing 10 x 15 cm photos direct from any digital cameraUltra-compact printer designed for outputting borderless photo prints directly from any digital camera. Easy-to-use control panel means no need for a PC connection; optional carry case and cigarette lighter adapter.Ultra-compact printer designed for outputting borderless photo prints directly from any digital camera. Easy-to-use control panel means no need for a PC connection; optional carry case and cigarette lighter adapter.Ultra-compact portable unit for printing 10 x 15 cm photos direct from any digital cameraPortable printer for 10 x 15 cm borderless photos

Short summary description HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 145, Inkjet, 4800 x 1200 DPI, Borderless printing

Long summary description HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart 145. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI, Borderless printing

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
90 s
Features
Market positioning *
Home & office
Printing colours
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Display
LCD
Input & output capacity
Total input capacity
20 sheets
Maximum input capacity
27 sheets
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Borderless printing media sizes
4x6
Recommended media weight
60 - 90 g/m²
Photo paper sizes (imperial)
4x6"
Ports & interfaces
Direct printing *
No
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Internal memory
16 MB
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MMC, SD, xD
Power
Power consumption (printing) *
8.1 W
Power
Power consumption (off)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Acoustic power emissions
5.5B(A)
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar
Minimum processor
Intel Pentium II
Minimum RAM
64 MB
Minimum storage drive space
500 MB
Minimum system requirements
CD-ROM SVGA 800x600 USB IE 5.5+
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
59 - 95 °F
Storage temperature (T-T)
-30 - 65 °C
Recommended operating temperature range (T-T)
15 - 35 °C
Weight & dimensions
Weight
1.33 kg
Other features
Dimensions (WxDxH)
203.5 x 124 x 113 mm
Connectivity technology
Wired
Mac compatibility
Yes
Acoustic pressure emissions
55 dB
LED indicators
Yes
Compatible operating systems
Windows Me Windows 98 Windows 2000 Professional Windows XP Home Windows XP Professional Mac OS v9, v10.1, v10.2
Supported media weight (imperial)
10.9 kg (24 lbs)
Weight (imperial)
1.32 kg (2.9 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:59:14
Uk has collected 3 expert reviews for HP Photosmart 145 photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
Digitaltrends.com
Updated:
2011-09-26 17:59:13
The HP Photosmart 145 photo printer is small and light enough to easily tuck into an overnight bag.
60%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)