location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX8RISER interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEX8RISER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX8RISER
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty and free lifetime technical support
Long product name StarTech.com PEX8RISER interface cards/adapter :
The long product name of StarTech.com PEX8RISER interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Express Riser Card - x8 Left Slot Adapter for 1U Servers
More>>>
StarTech.com PEX8RISER interface cards/adapter:
The official description of StarTech.com PEX8RISER interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PEX8RISER PCI Express (x8) to PCI Express (x8) riser card lets you install x8/x4/x1 PCI Express (PCIe) cards, within a 1U rack mount server chassis - a necessary accessory for almost any 1U chassis that lets you expand capabilities by adding I/O ports or a graphics card.

Short summary description StarTech.com PEX8RISER interface cards/adapter:
This short summary of the StarTech.com PEX8RISER interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX8RISER, PCIe, 0 - 60 °C, 0 - 60 °C, 5 - 95%, 32 mm, 158 mm

Long summary description StarTech.com PEX8RISER interface cards/adapter:
This is an auto-generated long summary of StarTech.com PEX8RISER interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com PEX8RISER. Host interface: PCIe. Width: 32 mm, Depth: 158 mm, Height: 15 mm. Package width: 135 mm, Package depth: 170 mm, Package height: 25 mm. Connectivity technology: Wired

Ports & interfaces
Host interface *
PCIe
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
32 mm
Depth
158 mm
Weight & dimensions
Height
15 mm
Weight
20 g
Packaging data
Package width
135 mm
Package depth
170 mm
Package height
25 mm
Package weight
90 g
Other features
Connectivity technology
Wired
Mac compatibility
Yes
Brand Image Product code Product Stock Price from
StarTech.com PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers StarTech.com PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers
(show image)
PEX8TO16R PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable StarTech.com PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable
(show image)
PEX8RISERF PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4TO16R interface cards/adapter StarTech.com PEX4TO16R interface cards/adapter
(show image)
PEX4TO16R PEX4TO16R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable
(show image)
PEX4RISERF PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4RISER interface cards/adapter StarTech.com PEX4RISER interface cards/adapter
(show image)
PEX4RISER PEX4RISER 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1TO16R interface cards/adapter Internal PCI StarTech.com PEX1TO16R interface cards/adapter Internal PCI
(show image)
PEX1TO16R PEX1TO16R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable StarTech.com PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable
(show image)
PEX1RISERF PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to PCI Riser Card x1 for Intel 1U IPC Server StarTech.com PCI Express to PCI Riser Card x1 for Intel 1U IPC Server
(show image)
PEX1PCI1R PCI Express to PCI Riser Card x1 for Intel 1U IPC Server 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers
(show image)
PEX16RISER PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter
(show image)
PCIE1RIS PCI-Express 1x Left Slot Riser Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)