location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX4RISERF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841443 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable :
The long product name of StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable
More>>>
StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable:
The official description of StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Install a x4/x1 PCI Express card away from the motherboard in a rack-mount chassis

The PEX4RISERF x4 to x4 PCI Express Riser Adapter Card features a flexible cable that lets you install a PCI Express (x4/x1) card away from the system motherboard in a 1U rackmount or small form factor chassis, overcoming limitations created by having to mount expansion cards directly in a motherboard expansion slot. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- The flex cable allows installation into almost any rack mount chassis up to the full PCIe (x4) host connection speed
- Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable:
This short summary of the StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable, PCIe, 0 - 60 °C, 0 - 60 °C, 5 - 95%, 100 mm, 179 mm

Long summary description StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable:
This is an auto-generated long summary of StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable based on the first three specs of the first five spec groups.

StarTech.com PCI Express x4 Left Slot Riser Adapter Card with 7cm Flexible Cable. Host interface: PCIe. Width: 100 mm, Depth: 179 mm, Height: 15 mm. Package width: 25 mm, Package depth: 170 mm, Package height: 135 mm. Connectivity technology: Wired

Ports & interfaces
Host interface *
PCIe
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
100 mm
Depth
179 mm
Weight & dimensions
Height
15 mm
Weight
35 g
Packaging data
Package width
25 mm
Package depth
170 mm
Package height
135 mm
Package weight
90 g
Other features
Connectivity technology
Wired
Mac compatibility
Yes
Brand Image Product code Product Stock Price from
StarTech.com PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers StarTech.com PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers
(show image)
PEX8TO16R PCI Express Riser Card x8 to x16 Left Slot Adapter for 1U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable StarTech.com PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable
(show image)
PEX8RISERF PCI Express Riser Card x8 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX8RISER interface cards/adapter StarTech.com PEX8RISER interface cards/adapter
(show image)
PEX8RISER PEX8RISER 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX4TO16R interface cards/adapter StarTech.com PEX4TO16R interface cards/adapter
(show image)
PEX4TO16R PEX4TO16R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1TO16R interface cards/adapter Internal PCI StarTech.com PEX1TO16R interface cards/adapter Internal PCI
(show image)
PEX1TO16R PEX1TO16R 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable StarTech.com PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable
(show image)
PEX1RISERF PCI Express Riser Card x1 Left Slot Adapter 1U with Flexible Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to PCI Riser Card x1 for Intel 1U IPC Server StarTech.com PCI Express to PCI Riser Card x1 for Intel 1U IPC Server
(show image)
PEX1PCI1R PCI Express to PCI Riser Card x1 for Intel 1U IPC Server 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers
(show image)
PEX16RISER PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter
(show image)
PCIE1RIS PCI-Express 1x Left Slot Riser Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)