Tripp Lite logo

Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.)

Data-sheet quality:
created/standardized by Icecat
Product views:
123442
Info modified on:
14 Mar 2024, 19:46:43
Warranty:
2-year limited warranty
Long product name Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.):

3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.)

Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.):

Tripp Lite Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, PowerAlert Console Launcher, SNMP, Telnet or SSH interface. PDU output current consumption in amps is displayed via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers trip.

● 200/208/230/240V Monitored PDU with built-in network interface in 0U 70 in. / 178cm rackmount form factor; 20A maximum capacity (agency de-rated to 16A)
● C20 inlet supports user supplied input cabling; 3.05 m L6-20P power cord included
● 24 outlets (20 C13 & 4 C19)
● 0U 70in / 178cm vertical rackmount form factor
● Network interface provides PDU control and data regarding input voltage, frequency and loading information
● Digital display reports load level information in amps
● Supports user-specified alarm notification thresholds
● In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
● DHCP/Manual configuration support
● 10/100 Mbps auto-sensing
● Real-time clock backup maintains the time of day and date even if the PDU is unpowered
● Tiered access privileges allow an administrator and a guest to login simultaneously
● Alert notifications via email or SNMP traps offer immediate event notification
● Firmware upgrade ability supports future product enhancements
● Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
● Fully compatible with FREE PowerAlert Network Management System / NMS Software
● Included cord retention brackets
● Toolless mounting supported in button-mount compatible racks, plus nut-and-bolt mounting brackets for other mounting applications

Short summary description Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.):

Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.), Monitored, 0U, Vertical, 42 AC outlet(s), C20 coupler, 200-240 V

Long summary description Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.):

Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (20-C13, 4-C19), C20/L6-20P, 0U Vertical, 1.77 m (70 in.). PDU types: Monitored, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 42 AC outlet(s), Power plug: C20 coupler. Nominal input voltage: 200-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 1626 x 560 x 475 mm, Weight: 8.5 kg

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.