location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568-003-SW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153838 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 degree swivel design is ideal for flat panel HDTV’s and other hook-ups where space is limited
  • - Smooth and flexible 28 AWG jacket with protective mesh cover
  • - Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter
  • - Gold-plated connectors provide optimal signal transfer
  • - High Speed HDMI and HDCP compliant
  • - Supports Ultra High Definition (UHD) 4K video resolutions
Warranty: Lifetime limited
Long product name Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m) :
The long product name of Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m)
More>>>
Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m):
The official description of Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

180 degree swivel design is ideal for flat panel HDTV’s and other hook-ups where space is limited
Smooth and flexible 28 AWG jacket with protective mesh cover
Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter
Gold-plated connectors provide optimal signal transfer
Premium double-shielded cable protects against outside noise (EMI/RFI)
Impedance-matched twisted-pair construction reduces cross-talk and interference
Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations
Supports Ultra High Definition (UHD) 4K video resolutions

Short summary description Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m):
This short summary of the Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m), 0.91 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 10.2 Gbit/s, Black

Long summary description Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m):
This is an auto-generated long summary of Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m) based on the first three specs of the first five spec groups.

Tripp Lite P568-003-SW High-Speed HDMI Cable with Swivel Connectors, Digital Video with Audio, UHD 4K (M/M), 3 ft. (0.91 m). Cable length: 0.91 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
0.91 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Rotating
Connector 2 form factor
Rotating
Product colour *
Black
Supported graphics resolutions
3840 x 2160
Supported video modes
1080p
HDCP
Yes
Data transfer rate
10.2 Gbit/s
Maximum resolution
3840 x 2160 pixels
AWG wire size
28
Connector contacts plating *
Gold
Connector gender
Male/Male
Weight & dimensions
Package width
177.8 mm
Weight & dimensions
Package depth
12.7 mm
Package height
228.6 mm
Package weight
90 g
Other features
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332153835
Harmonized System (HS) code
8544.42.2000
Master (outer) case width
350.5 mm
Master (outer) case length
25.4 mm
Master (outer) case height
350.5 mm
Master (outer) case gross weight
950 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) Tripp Lite P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m)
(show image)
P569AB-006 P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. Tripp Lite P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft.
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. Tripp Lite P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft.
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. Tripp Lite P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft.
(show image)
P568-006-8K6 P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. Tripp Lite P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft.
(show image)
P568-010-8K6 P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-2B-MF High-Speed HDMI Extension Cable (M/F) - 4K 60 Hz, HDR, 4:4:4, Gripping Connector, 20 ft. Tripp Lite P569-020-2B-MF High-Speed HDMI Extension Cable (M/F) - 4K 60 Hz, HDR, 4:4:4, Gripping Connector, 20 ft.
(show image)
P569-020-2B-MF P569-020-2B-MF High-Speed HDMI Extension Cable (M/F) - 4K 60 Hz, HDR, 4:4:4, Gripping Connector, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m) Tripp Lite P568-006-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m)
(show image)
P568-006-BK-GRP P568-006-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-010-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 10 ft. Tripp Lite P569-010-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 10 ft.
(show image)
P569-010-CERT P569-010-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-006-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 6 ft. Tripp Lite P569-006-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 6 ft.
(show image)
P569-006-CERT P569-006-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-015-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 15 ft. Tripp Lite P569-015-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 15 ft.
(show image)
P569-015-CERT P569-015-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 15 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)