Tripp Lite logo

Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159001
Info modified on:
19 Feb 2024, 21:19:44
Bullet Points Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m):
  • - Supports video resolutions up to 2048 x 1536, including 1080p
  • - Made from mini-coaxial (RGB) and paired video wire
  • - Foil and braid shielding blocks hazardous EMI/RFI line noise
  • - Gold-plated connectors and contacts for maximum conductivity
  • - Integral strain relief protects against cable stress and cracking
Warranty:
Lifetime limited
Long product name Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m):

VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m)

Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m):

Allows Connection Between VGA-Enabled Computer and Monitor Up to 1 ft.
Supports video resolutions up to 2048 x 1536, including 1080p
Made from mini-coaxial (RGB) and paired video wire
Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss
Integral strain relief protects cable and connectors from stress and cracking
Rugged PVC jacket designed for long life

Short summary description Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m):

Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m), 0.3 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m):

Tripp Lite P502-001 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 1 ft. (0.31 m). Cable length: 0.3 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 355.6 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 431.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.