location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P036-002-20LA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156525 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:53:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.6096 m
  • - IEC C20 Angled Male
  • - IEC C19 Straight Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.) :
The long product name of Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.)
More>>>
Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.):
The official description of Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use Tripp Lite's P036-002-20LA in server applications that require a higher rated, heavier gauge cable, as well as situations where left angle cable exit is required. C19 to C20 connectors, 3 x 12ga (3.31mm²) conductors, 20AMP rated, 250V - ideal for use with Blade Server Chassis.

- C19 to C20 Left Angle Power Cord, 0.61 m (2-ft.)
- Molded, Heavy-Duty Power Cord, 0.61 m (2-ft.)
- IEC-60320-C19 to Left-Angle IEC-60320-C20
- 12AWG (3.31mm²) x 3C, SJTW, 20A, 250Volt
- RoHS Approved

Short summary description Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.):
This short summary of the Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.), 0.6096 m, IEC C20, IEC C19, 250 V, 20 A

Long summary description Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.):
This is an auto-generated long summary of Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.) based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Power Extension Cord Lead Cable, 20A, 12AWG (IEC-320-C19 to Left Angle IEC-320-C20), 0.61 m (2-ft.). Cable length: 0.6096 m, Connector 1: IEC C20, Connector 2: IEC C19. Input voltage: 250 V, Input current: 20 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.6096 m
Connector 1 *
IEC C20
Connector 2 *
IEC C19
Connector 1 form factor
Angled
Connector 2 form factor
Straight
AWG wire size
12
Power
Input voltage
250 V
Input current
20 A
Packaging data
Package width
132.1 mm
Package depth
221 mm
Package height
6.4 mm
Package weight
230 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
182.9 mm
Master (outer) case length
203.2 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
2.31 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)