location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N785-001-SC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153777 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 1000 Mbit/s 2000 m 1310 nm
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Multi-mode Fiber ports quantity: 1 SC 50/125,62.5/125 µm
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter :
The long product name of Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter
More>>>
Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter:
The official description of Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's N785-001-SC 10/100/1000 Gigabit Media Converter is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. With advanced features such as selectable half or full duplex operation on the fiber port, 1310 nm wavelength, automatic MDI/MDI-X configuration and link fault pass-through, the N785-001-SC supplies superior signal quality and gives you ultimate network control. For extra flexibility, the converter can be powered either by an AC adapter or USB port. The N785-001-SC is compatible with both 62.5/125 and 50/125 multimode fiber cable.
- Connect 10BaseT/100BaseT /1,000BaseT UTP Ethernet to 1000BaseFX Fiber Ethernet
- Auto MDI/MDI-X
- UTP port auto-senses network speed
- Fiber lengths up to 2Km
- 6 LED Function lights
- Uses 62.5/125 or 50/125 Multimode cable
- 3.75"L x 2.75"W x 1"H
- Wavelength: 1310nm
- RoHS Compliant

Short summary description Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter:
This short summary of the Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter, 1000 Mbit/s, 1000Base-T, 10Base-T, 1000Base-FX, Gigabit Ethernet, 10,100,1000 Mbit/s, Full, Half

Long summary description Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter:
This is an auto-generated long summary of Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter based on the first three specs of the first five spec groups.

Tripp Lite Fiber Optic - 10/100/1000BaseT to 1000BaseFX-SC Gigabit Media Converter. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-T, 10Base-T, Converter output interface: 1000Base-FX. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 2000 m, Wavelength: 1310 nm, Fiber mode structure: Multi-mode. Product colour: Black, Country of origin: China. AC input frequency: 50 - 60 Hz, Output voltage: 5 V, Output current: 2 A

Network
Maximum data transfer rate *
1000 Mbit/s
Converter input interface
1000Base-T, 10Base-T
Converter output interface
1000Base-FX
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Auto MDI/MDI-X
Yes
Duplex system
Full, Half
Cabling technology
10/100/1000BaseT
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SC
DC-in jack
Yes
Performance
Maximum transfer distance *
2000 m
Wavelength *
1310 nm
Fiber mode structure
Multi-mode
Fiber cable diameters supported (core/cladding)
50/125, 62.5/125 µm
Design
Internal *
No
LED indicators
Yes
Product colour
Black
Country of origin
China
Power
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2 A
Weight & dimensions
Width
70.1 mm
Depth
94 mm
Height
25.9 mm
Weight
210 g
Packaging data
Package width
55.1 mm
Package depth
125 mm
Package height
235 mm
Package weight
430 g
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332153774
Compliance certificates
RoHS
Logistics data
Master (outer) case width
254 mm
Master (outer) case length
275.1 mm
Master (outer) case height
305.1 mm
Master (outer) case gross weight
4.79 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) Tripp Lite N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.)
(show image)
N785-INT-PLCMM1 N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps Tripp Lite N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps
(show image)
N785-INT-PSFP N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.) Tripp Lite N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.)
(show image)
N785-INT-PSCMM2 N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power Tripp Lite Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power
(show image)
N785-I01-SFP-DU Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power Tripp Lite Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power
(show image)
N785-I01-SFP-D Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power
(show image)
N785-H01-SFP-D Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C
(show image)
N785-H01-SFP Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.)
(show image)
N785-H01-SCSM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.)
(show image)
N785-H01-SCMM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) Tripp Lite Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.)
(show image)
N784-H01-STMM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)