Tripp Lite logo

Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131657
Info modified on:
10 Aug 2024, 09:46:23
Bullet Points Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC):
  • - Dual LC/LC coupler for extending existing Singlemode cables
  • - High precision mating structure with low insertion loss
  • - Duplex adapter accepts two simplex connectors or one duplex connector
Warranty:
Lifetime limited
Long product name Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC):

Duplex Singlemode Fiber Coupler (LC/LC)

Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC):

This coupler provides a simple and easy way to link together two Singlemode fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies.

Short summary description Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC):

Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC), 2x LC, Beige, 10 g, 90.2 mm, 12.7 mm, 152.4 mm

Long summary description Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC):

Tripp Lite N455-000-S Duplex Singlemode Fiber Coupler (LC/LC). Connector(s): 2x LC, Product colour: Beige. Weight: 10 g, Width: 90.2 mm, Depth: 12.7 mm. Quantity per pack: 1 pc(s). Package width: 90.2 mm, Package depth: 12.7 mm, Package height: 152.4 mm. Country of origin: China, Master (outer) case width: 184.9 mm, Master (outer) case length: 12.7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.