location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23A1315
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:01:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 16 ppm
  • - Colour copying Mono scanning
  • - 4.5 kg
Warranty: 1 year
Long product name Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm :
The long product name of Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X3330
More>>>
Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm:
The official description of Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-High quality black, colour & borderless prints up to 4800 dpi (from 10x15cm up to A4).
-High definition scanner (48 Bit/600x2400 dpi).
-Produces black & colour copies without a PC.
-Direct camera printing with PictBridge.
-Produces stunning photos that last for generations* with the optional evercolor inks Photo Cartridge N°31 & Lexmark Premium Glossy Paper.Based on fade resistance testing of prints displayed or stored under appropriate conditions. Contact Lexmark for details.
-Borderless 6-colour photo capable.

Short summary description Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm:
This short summary of the Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X3330, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Mono scanning

Long summary description Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm:
This is an auto-generated long summary of Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm based on the first three specs of the first five spec groups.

Lexmark X3330. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
3 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan area
216 x 297 mm
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Paper handling
Envelopes sizes
9, 10
Performance
Sound pressure level (printing)
47.2 dB
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Weight & dimensions
Weight
4.5 kg
Other features
I/O ports
1 x USB
Dimensions (WxDxH)
441 x 172 x 319 mm
Duty cycle letter size (maximum)
1000 pages per month
Print quality (black, draft quality)
2400 DPI
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 SE Microsoft Windows Me Microsoft Windows XP Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.x)
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print
Package dimensions (WxDxH)
500 x 406 x 233 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:59:26
Uk has collected 1 expert review for Lexmark X3330 Inkjet 4800 x 1200 DPI 16 ppm and the rating is 30 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
30%
Source Review comments Score
macworld.co.uk
Updated:
2013-11-13 19:59:26
This is the latest in a long line of Lexmark low-cost, all-in-one printers, combining colour printing, scanning and copying. It’s inexpensive price tag is reflected by a cheap, plasticky finish and ugly, old-fashioned design. To its advantage, it ha...
Good Low cost; PictBridge port.
Bad Slow; poor quality printing, scanning and copying; no memory card slots; cheap and ugly design.
Bottom line Overall, we assume that Lexmark justifies the quality of its products by pricing them so low, but this is a false economy, as you still have running costs to take into account and the performance of the X3330 would be unsatisfactory even for users on...
30%